Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Alpha Wire
Packaging Bulk
Status Active
Cable Type Coil
Number of Conductors 6
Length - Coil Retracted 2.00' (0.61m)
Length - Coil Extended 10' (3.05m)
Jacket Color Black
Wire Gauge 23 AWG
Conductor Strand 21/36
Jacket (Insulation) Material Neoprene
Coil Diameter 1.125" (28.58mm)
Temperature Range - Operating -20°C to 60°C
Voltage 300V
Current 1A
Conductor Material Copper, Tinned
Win Source Part Number 1021835-684/2 BK038
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 684/2 BK038 CAD Model

Description

The Alpha Wire 1021835-684/2 BK038 is a bulk coil cable with a wire gauge of 23 AWG and a voltage rating of 300V.

  • Conductors: 6
  • Current Rating: 1A
  • Conductor Strand: 21/36
  • Conductor Material: Copper and Tinned
  • Jacket (Insulation): Neoprene
  • Jacket Color: Black
  • Operating Temperature: -20°C to 60°C
  • Retractable Length: Up to 2.00' (0.61m)
  • Extended Length: Up to 10' (3.05m)
  • Coil Diameter: 1.125" (28.58mm)
  • Popularity: Popular
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Alpha Wire
CABLE MOD COIL 4COND BLACK 10'
Need more? Email Us
ECAD model for 652 BK038
Assmann WSW Components
CABLE MOD FLAT 10COND BLK 1000' / 10 Conductor Modular Straight Cable Black 1000' (304.80m)
Need more? Email Us
ECAD model for AT-K-26-10-B/1000
Alpha Wire
CABLE MOD COIL 6COND BLACK 10'
Need more? Email Us
ECAD model for 684/2 BK038
Molex, LLC
CABLE MOD FLAT 4COND YELLOW 1' / Cable Assembly 10AWG 4 to 4 POS Aero-Motive® Reel
Lowest to $88.5960
ECAD model for 1301190008
CNC Tech
CABLE MOD FLAT 8COND REEL 250'
Need more? Email Us
ECAD model for 530-26-08-WH-0250F
CNC Tech
CABLE MOD FLAT 10COND REEL 250'
Need more? Email Us
ECAD model for 530-26-10-SV-0250F
CNC Tech
CABLE MOD FLAT 10COND REEL 250'
Need more? Email Us
ECAD model for 530-26-10-BL-0250F
Alpha Wire
CABLE MOD COIL 3COND BLACK 10'
Need more? Email Us
ECAD model for 703/2R BK032

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention