EN
  • EN
  • DE

AD9737A-EBZ

Part No AD9737A-EBZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD EVAL FOR AD9737A  /  AD9737A 11 Bit 2.5G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Analog Devices Inc.
Series TxDAC®
Package Bulk
Number of DAC's 1
Number of Bits 11
Sampling Rate (Per Second) 2.5G
Data Interface SPI
DAC Type Current
Supplied Contents Board(s)
Utilized IC / Part AD9737A
Base Product Number AD9737
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names AD9737AEBZ
Standard Package 1
Win Source Part Number 1218441-AD9737A-EBZ
Ultra Librarian 3D Model Ultra Librarian AD9737A-EBZ CAD Model

Description

The AD9737A-EBZ is a state-of-the-art evaluation board designed to showcase the capabilities of the AD9737A Digital-to-Analog Converter (DAC) from Analog Devices Inc. This high-performance, 14-bit, 2.5 GSPS DAC is engineered to meet the demanding requirements of applications such as broadband communications systems, instrumentation, and automated test equipment.

Key Features

  • High-Speed Performance: The AD9737A DAC supports update rates of up to 2.5 GSPS, enabling high bandwidth signal generation that is ideal for advanced communication systems.
  • Resolution: With its 14-bit resolution, the DAC provides fine signal granularity, ensuring precise signal representation and high dynamic range.
  • Dual-Mode Operation: The device can operate in both single- and dual-channel modes, providing flexibility for various application requirements.
  • Integrated Features: The AD9737A includes features such as an on-chip PLL (Phase-Locked Loop), which simplifies the generation of the high-speed clock required for DAC operation.
  • Easy-to-Use Interface: The evaluation board is equipped with an FMC (FPGA Mezzanine Card) connector that allows for straightforward interfacing with compatible FPGA development boards.

Applications

  • Wireless Infrastructure (e.g., 3G, 4G, 5G base stations)
  • High-Speed Data Acquisition Systems
  • Instrumentation and Measurement Equipment
  • Microwave Point-to-Point Systems
  • Automated Test Equipment (ATE)

Supporting Documentation and Software

The AD9737A-EBZ comes with comprehensive documentation, including a detailed user guide, schematics, and layout files. Additionally, software tools are provided to facilitate device configuration and performance analysis, ensuring a smooth evaluation experience for designers and engineers.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. ADI is known for its high-quality products and innovative solutions that help customers bridge the physical and digital worlds.

For more information or to purchase the AD9737A-EBZ Evaluation Board, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess