EN
  • EN
  • DE

DAC12DL3200EVM

Part No DAC12DL3200EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EVAL BOARD FOR DAC12DL3200  /  DAC12DL3200 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Texas Instruments
Package Bulk
Number of DAC's 2
Number of Bits 12
Data Interface LVDS
DAC Type Voltage
Supplied Contents Board(s)
Utilized IC / Part DAC12DL3200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-DAC12DL3200EVM,Q14297787
Standard Package 1
Win Source Part Number 1232207-DAC12DL3200EVM
Ultra Librarian 3D Model Ultra Librarian DAC12DL3200EVM CAD Model

Description

The DAC12DL3200EVM is a cutting-edge evaluation module designed by Texas Instruments to showcase the capabilities and performance of the DAC12DL3200, a high-speed, digital-to-analog converter (DAC). This evaluation module is an essential tool for engineers and designers who are looking to integrate the DAC12DL3200 into high-performance applications such as telecommunication systems, test and measurement equipment, and automated test equipment.

Key Features of the DAC12DL3200EVM

  • High-Speed Performance: The DAC12DL3200 is capable of converting digital signals into analog outputs at an impressive rate of 12 GSPS (Giga-Samples Per Second), making it ideal for applications requiring high data throughput.
  • Dual-Channel Operation: Equipped with two channels, the DAC12DL3200 allows for dual-channel operation, enhancing the flexibility and potential use cases for the device.
  • Flexible Configuration: Users can configure the DAC12DL3200EVM through an easy-to-use graphical user interface (GUI), which provides control over various parameters and settings, ensuring optimal performance for specific applications.
  • Signal Integrity: The evaluation module is designed with signal integrity in mind, featuring a well-designed layout and high-quality components to minimize distortion and noise, ensuring clean and accurate signal conversion.
  • Connectivity: The DAC12DL3200EVM includes a variety of connectivity options, including high-speed JESD204B interfaces, to facilitate seamless integration with a wide range of existing systems and equipment.

Applications

The DAC12DL3200EVM is suitable for a broad spectrum of high-speed applications, including:

  • Direct Digital Synthesis (DDS) for signal generation
  • Wireless infrastructure for 4G, 5G and beyond
  • High-speed data acquisition systems
  • Military and aerospace electronics
  • Instrumentation and automated test equipment

Overall, the DAC12DL3200EVM from Texas Instruments is an indispensable tool for engineers looking to evaluate and implement the DAC12DL3200 in their high-speed digital-to-analog conversion applications. With its robust feature set and flexible design, this evaluation module is poised to accelerate development and enable innovative solutions in various technological fields.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR AD5371
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4349 / CS4349 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38RF89 / DAC38RF89 14 Bit 9G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
BOARD EVAL DAC MAX541 MAX542 / MAX541, MAX542 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR DAC8801
Need more? Email Us
Analog Devices Inc.
DEMO BOARD MS LTC2645 PWM-DAC
Need more? Email Us
Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD5620
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess