EN
  • EN
  • DE

DC2197A-A

Part No DC2197A-A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description DEMO BOARD MS LTC2645 PWM-DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201645-DC2197A-A
Manufacturer Analog Devices Inc.
Category Development Boards, Kits, Programmers -Evaluation Boards -Digital to Analog Converters (DACs) -Evaluation Boards
Package Box
Product Status Active
Number of DAC's 4
Number of Bits 12
Settling Time 7.8 µs
DAC Type Voltage
Supplied Contents Board(s)
Utilized IC / Part LTC2645-L12
Ultra Librarian 3D Model Ultra Librarian DC2197A-A CAD Model

Description

Introducing the DC2197A-A Evaluation Board from Analog Devices Inc.

The DC2197A-A is a cutting-edge evaluation board designed by Analog Devices Inc. to facilitate the testing and development of the LTC2947 power and energy monitor IC. This board provides engineers and developers with a robust platform to analyze the performance of the LTC2947 in a variety of applications, including power management, system monitoring, and energy measurement.

Key Features of the DC2197A-A Evaluation Board:

  • Precision Monitoring: The board is equipped with the LTC2947, a high-precision IC capable of monitoring current, voltage, and power with an integrated 30A sense resistor for immediate use.
  • Wide Voltage Range: It supports a wide input voltage range of 0V to 15V, making it versatile for use in many different power systems.
  • Integrated Energy and Charge Accumulation: The LTC2947 includes energy and charge accumulation, which is essential for energy metering applications.
  • High-Speed Data Interface: For fast and efficient data transfer, the board offers an I2C/SPI-compatible serial interface, allowing easy integration with most microcontrollers and processors.
  • Flexible Power Supply Options: The evaluation board can be powered through the USB port or an external power supply, providing flexibility for various testing environments.
  • Comprehensive Software Support: Analog Devices Inc. provides extensive software support to assist with data logging and analysis, enhancing the user experience and reducing development time.

Applications:

The DC2197A-A is ideal for a range of applications, including:

  • Telecommunications infrastructure
  • Data center power monitoring
  • Industrial and automotive systems
  • Battery management and testing
  • Renewable energy systems

With its high accuracy and wide range of features, the DC2197A-A evaluation board is an invaluable tool for engineers looking to optimize power consumption and monitor energy usage with precision. Whether for R&D or quality assurance, the DC2197A-A from Analog Devices Inc. provides a reliable and user-friendly platform for your power monitoring needs.

You May Also Be Interested in

Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
8X8 BGA MINI-CIRCUITS AD9164 EVA
Need more? Email Us
Analog Devices Inc.
BOARD DAC LTC2604 / LTC2604 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DAUGHTER PICTAIL MCP4725 / MCP4725 12 Bit 100k ~ 3.4M Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38RF89 / DAC38RF89 14 Bit 9G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD5620
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4384 DAC / CS4384 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
DAC5682Z - 16 Bit 1G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess