EN
  • EN
  • DE

MAX5X02EVKIT#

Part No MAX5X02EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Number of DAC's 2
Number of Bits 12
Data Interface I2C, SPI
Settling Time 4.5 µs
DAC Type Voltage
Supplied Contents Board(s) , Cable(s)
Utilized IC / Part MAX5X02
Base Product Number MAX5X02
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348716-MAX5X02EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX5X02EVKIT# CAD Model

Description

The MAX5X02EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for the MAX5X02 high-efficiency, synchronous step-down DC-DC converter series. This evaluation kit provides engineers with a robust platform for testing and optimizing the performance of the MAX5X02 series in their applications.

Key Features

  • Wide Input Voltage Range: Designed to accommodate a broad range of input voltages, the MAX5X02 series supports applications with varying power supply requirements.
  • High-Efficiency Synchronous Buck Converter: The kit demonstrates the high-efficiency conversion capabilities of the MAX5X02, enabling energy-saving solutions for portable and compact devices.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet the specific needs of their application, ensuring versatility and adaptability.
  • Proven PCB Layout: The evaluation kit includes a proven PCB layout that exemplifies best design practices, reducing design time and simplifying the integration process.
  • Comprehensive Documentation: The kit is accompanied by detailed documentation, including schematics, layout files, and application notes, to assist in the evaluation and design process.

Applications

The MAX5X02EVKIT# is ideal for a variety of applications where efficiency and power density are critical. These include but are not limited to portable devices, battery-powered equipment, and other low-voltage systems that require a compact and efficient power solution.

Package Contents

  • MAX5X02 Evaluation Board
  • USB Cable for Connectivity and Power
  • Quick Start Guide

With the MAX5X02EVKIT#, designers can quickly prototype and test their power supply designs, ensuring that the MAX5X02 series can meet the stringent requirements of modern electronic devices. Maxim Integrated provides the necessary support and resources to facilitate a seamless evaluation experience.

You May Also Be Interested in

Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
AKM Semiconductor Inc.
BOARD EVAL FOR AK4420
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR DAC8801
Need more? Email Us
Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC80004 / DAC80004 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5663R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9162 / AD9162 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Lowest to $1,239.1863

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess