Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Texas Instruments
Package Box
Number of DAC's 1
Number of Bits 16
Data Interface DSP, MICROWIRE™, QSPI™, Serial, SPI™
DAC Type Current
Supplied Contents Board(s)
Utilized IC / Part DAC161S997
Base Product Number DAC161
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names DAC161S997EVM-ND,296-36428,296-DAC161S997EVM,296-36428-ND
Standard Package 1
Win Source Part Number 1232152-DAC161S997EVM
Ultra Librarian 3D Model Ultra Librarian DAC161S997EVM CAD Model

Description

DAC161S997EVM Product Overview

The DAC161S997EVM is an evaluation module presented by Texas Instruments, designed for the DAC161S997, a 16-bit, precision, loop-powered, 4-20mA digital-to-analog converter (DAC) with a hart modem. This module serves as a comprehensive development platform for industrial applications requiring precise control of current loops, such as process control and automation, smart transmitters, and factory automation.

Key Features

  • High Resolution: The DAC161S997EVM features a 16-bit DAC, offering high-resolution output for precise control of current loops.
  • Loop-Powered Interface: Designed to operate in loop-powered systems, it is ideal for 2-wire sensor systems where low power is essential.
  • HART Modem: Integration with a HART (Highway Addressable Remote Transducer) modem allows for robust communication over the same wires as the 4-20mA signal, facilitating advanced diagnostics and configuration.
  • Configurable: Users can configure the device settings through the provided software, allowing for easy adaptation to various application requirements.
  • Comprehensive Evaluation: The EVM includes all the necessary hardware and software to evaluate all features of the DAC161S997.

Design and Development Support

The DAC161S997EVM is supported by a suite of tools and software provided by Texas Instruments. This includes reference designs, application notes, and technical documentation to assist developers in integrating the EVM into their projects. The evaluation software offers a user-friendly graphical interface for device configuration and monitoring, simplifying the design process.

Package Contents

The evaluation module package typically includes:

  • DAC161S997EVM board
  • USB cable for interface with a PC
  • Quick Start Guide
  • Software for device configuration and evaluation

Ordering and Availability

The DAC161S997EVM can be ordered directly from Texas Instruments or through authorized distributors. Availability and pricing information can be found on the Texas Instruments website, along with additional resources to support the use of the evaluation module.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD I.C. / AD5663R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD5663RSDZ
Cirrus Logic Inc.
BOARD EVAL FOR CS4353 DAC / CS4353 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for CDB4353
Maxim Integrated
BOARD EVAL DAC MAX541 MAX542 / MAX541, MAX542 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for MAX54XEVKIT#
Intersil
EVALUATION PLATFORM FOR ISL5629 / DUAL 8-BIT, +3.3V, 130/210+MSPS, HIGH SPEED D/A CONVERTER
Need more? Email Us
ECAD model for ISL5629EVAL1
AKM Semiconductor Inc.
BOARD EVAL FOR AK4420
Need more? Email Us
ECAD model for AKD4420ET
Texas Instruments
EVAL MODULE FOR DAC34SH84
Need more? Email Us
ECAD model for DAC34SH84EVM
Analog Devices Inc.
BOARD EVAL FOR AD5372
Need more? Email Us
ECAD model for EVAL-AD5372EBZ
Maxim Integrated
KIT EVAL FOR MAX5113
Need more? Email Us
ECAD model for MAX5113EVKIT#
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for TLV5604-08-31EVM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention