EN
  • EN
  • DE

AD9162-FMCB-EBZ

Part No AD9162-FMCB-EBZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description EVAL BOARD FOR AD9162 / AD9162 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Analog Devices Inc.
Package Bulk
Number of DAC's 1
Number of Bits 16
Sampling Rate (Per Second) 12G
Data Interface JESD204B Serial
DAC Type Current
Supplied Contents Board(s), Cable(s)
Utilized IC / Part AD9162
Base Product Number AD9162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1032751-AD9162-FMCB-EBZ
Ultra Librarian 3D Model Ultra Librarian AD9162-FMCB-EBZ CAD Model

Description

AD9162-FMCB-EBZ Evaluation Board from Analog Devices Inc.

The AD9162-FMCB-EBZ is a high-performance evaluation board offered by Analog Devices Inc., designed to showcase the capabilities of the AD9162 Digital-to-Analog Converter (DAC). This board facilitates the development and testing of the AD9162 DAC, which is renowned for its exceptional dynamic range and bandwidth, making it an ideal choice for demanding applications such as wireless infrastructure, microwave point-to-point links, and instrumentation.

With its FMC-compliant form factor, the AD9162-FMCB-EBZ easily integrates with FMC-compatible FPGA development boards. This enables rapid prototyping and simplifies the process of system-level design and performance evaluation. The evaluation board comes equipped with a range of features that allow developers to fully explore the AD9162's capabilities:

  • Support for the full 12 GSPS maximum sample rate of the AD9162 DAC, enabling the generation of high-frequency signals up to 6 GHz.
  • Flexible input data interface options including JESD204B, which allows for high-speed serial data transfer from the FPGA to the DAC.
  • On-board clocking solution to provide a low-jitter clock to the DAC, ensuring high-quality signal synthesis.
  • Provision for external clock input, offering the flexibility to use a custom clock source if required.
  • Easy-to-use evaluation software that runs on a connected PC, providing a graphical user interface (GUI) for device configuration and control.

The AD9162-FMCB-EBZ evaluation board is an essential tool for engineers looking to leverage the AD9162 DAC's advanced features such as its high dynamic range, multi-band transmission, and complex modulation capabilities. Whether for design validation, performance testing, or educational purposes, this evaluation board is a comprehensive solution that accelerates the development cycle and helps bring products to market faster.

By using the AD9162-FMCB-EBZ, developers can ensure that their systems meet the stringent requirements of modern digital communication systems, while also gaining insights into the performance and intricacies of the AD9162 DAC.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,239.1863 $1,239.1863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess