Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features DAC38J84 16 Bit 2.5G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Manufacturer Texas Instruments
Package Box
Family Name DAC38
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-43437, 296-43437-ND, 296-DAC38J84EVM, DAC38J84EVM-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916720-DAC38J84EVM
Ultra Librarian 3D Model Ultra Librarian DAC38J84EVM CAD Model

Description

The DAC38J84EVM is a state-of-the-art evaluation module designed by Texas Instruments to showcase the capabilities of the DAC38J84, a high-performance, low-power, octal, 16-bit digital-to-analog converter (DAC). This evaluation module is an essential tool for designers and engineers to test the functionalities and features of the DAC38J84 in a user-friendly environment before integrating it into their systems.

Key Features

  • High-Speed Performance: The DAC38J84 operates at a maximum sample rate of 2.5 GSPS, enabling high-speed data conversion for demanding applications.
  • Octal Channel Configuration: With eight DAC channels, this device can handle multiple signal outputs simultaneously, making it ideal for complex systems.
  • Low Power Consumption: The DAC38J84 is designed for power efficiency, which is critical for portable and battery-powered applications.
  • Advanced Modulation Support: The device supports advanced modulation schemes, including QAM and OFDM, which are essential for communications and signal processing applications.
  • Integrated Interpolation Filters: Built-in interpolation filters reduce the need for external components, simplifying the design and reducing the overall system cost.

Applications

The DAC38J84EVM is suitable for a wide range of applications, including:

  • Wireless Communications Infrastructure
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems
  • Medical Imaging
  • Defense and Aerospace Electronics

Ease of Use

The DAC38J84EVM comes with an easy-to-use graphical user interface (GUI) that allows users to configure the DAC38J84 quickly and monitor its performance in real-time. The module connects to a host computer via USB, facilitating the transfer of complex data patterns and control signals.

Support and Resources

Texas Instruments provides comprehensive support for the DAC38J84EVM, including detailed documentation, reference designs, and technical support from TI's expert engineers. This ensures that users can maximize the capabilities of the evaluation module and accelerate the development of their applications.

You May Also Be Interested in

AKM Semiconductor Inc.
BOARD EVAL FOR AK4420
Need more? Email Us
ECAD model for AKD4420ET
Maxim Integrated
BOARD EVAL DAC MAX541 MAX542 / MAX541, MAX542 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for MAX54XEVKIT#
Texas Instruments
EVAL MOD FOR DAC8541 / DAC8541 DAC Evaluation Board
Need more? Email Us
ECAD model for DAC8541EVM
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for TLV5604-08-31EVM
Intersil
EVALUATION PLATFORM FOR ISL5629 / DUAL 8-BIT, +3.3V, 130/210+MSPS, HIGH SPEED D/A CONVERTER
Need more? Email Us
ECAD model for ISL5629EVAL1
Digilent, Inc.
BOARD PMODDA1 FOR AD7303
Need more? Email Us
ECAD model for 410-063
Analog Devices Inc.
DEMO BOARD MS LTC2645 PWM-DAC
Need more? Email Us
ECAD model for DC2197A-A
Linear Technology
BOARD DAC LTC2609 / LTC2609 DAC Demonstration Circuit
Need more? Email Us
ECAD model for DC936A
Analog Devices Inc.
8X8 BGA MINI-CIRCUITS AD9164 EVA
Need more? Email Us
ECAD model for AD9164-FMCB-EBZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention