EN
  • EN
  • DE

DAC8165EVM

Part No DAC8165EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EVALUATION MODULE FOR DAC8165 / 165 DAC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Number of DAC's 4
Resolution 14
Data Interface Serial
Settling Time 8μs
DAC Type Voltage
Operating Temperature Range -40°C ~ 105°C
Supplied Contents Board(s)
Utilized IC / Part DAC8165
Win Source Part Number 772460-DAC8165EVM
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8165
Introduction Date September 03, 2008
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8165EVM CAD Model

Description

The DAC8165EVM is a comprehensive evaluation module designed by Texas Instruments to facilitate the testing and development of the DAC8165, a high-performance, quad-channel digital-to-analog converter (DAC). This tool provides engineers with a robust platform to explore the features and capabilities of the DAC8165, which is well-suited for a wide range of applications, including industrial automation, process control, and precision instrumentation.

Key Features of the DAC8165EVM

  • Quad-Channel DAC: The DAC8165EVM features a 16-bit, quad-channel DAC, providing four separate output channels that can be evaluated simultaneously.
  • Flexible Voltage Output: Each channel is capable of generating a programmable voltage output, allowing for a wide range of testing scenarios and applications.
  • Integrated Reference: The onboard, low-drift voltage reference ensures high accuracy and stability of the output voltages over time and temperature variations.
  • User-Friendly Interface: The evaluation module includes an easy-to-use graphical user interface (GUI) that facilitates configuration, control, and data analysis through a USB connection to a PC.
  • Software Support: Texas Instruments provides comprehensive software support, including example code and detailed documentation, to assist users in quickly getting started with the EVM.

Benefits of Using the DAC8165EVM

The DAC8165EVM is an essential tool for engineers looking to harness the full potential of the DAC8165 DAC. Its plug-and-play functionality, combined with extensive software support, makes it an ideal choice for rapid prototyping and design validation. With the EVM, users can:

  • Test the performance of the DAC8165 in real-world conditions.
  • Accelerate the design cycle by reducing the time required for hardware and software development.
  • Experiment with different configurations and settings to optimize system performance.
  • Gain insights into the DAC8165's behavior through comprehensive data logging and analysis tools.

Ordering Information

The DAC8165EVM is available for purchase directly from Texas Instruments and authorized distributors. For more information on pricing and availability, please visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4353 DAC / CS4353 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38J84
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5705 AND MAX5805 1 / MAX5X05 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
11X11 BGA MINI CIRCUITS AD9164 E / AD9164 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9744
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD9737A / AD9737A 11 Bit 2.5G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess