EN
  • EN
  • DE

DC936A

Part No DC936A
Manufacturer Linear Technology
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description BOARD DAC LTC2609 / LTC2609 DAC Demonstration Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of DAC's 4
Resolution 16
Data Interface I2C
Settling Time 10μs
DAC Type Voltage
Operating Temperature Range 0°C ~ 70°C
Supplied Contents Board(s)
Utilized IC / Part LTC2609
Win Source Part Number 796418-DC936A
Popularity Medium
Supply and Demand Status Balance
Family Name DC936
Introduction Date January 14, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC936A CAD Model

Description

The DC936A is an exceptional evaluation board from Linear Technology, designed for technicians, engineers, and electronics enthusiasts to assess the capabilities and performance of specific integrated circuits in real-world applications. This board is an essential tool for developers who need to prototype and test designs before committing to a full-scale production run.

Key Features

  • High Precision: The DC936A is built for accuracy, allowing users to evaluate the finest details of the IC's performance.
  • Flexibility: It supports a variety of configurations and settings, making it suitable for a wide range of applications and experiments.
  • User-Friendly: Designed with simplicity in mind, it's accessible to both novice users and experienced professionals.
  • Durability: Constructed with high-quality materials, the DC936A stands up to rigorous testing and repeated use.

Applications

The DC936A can be used in various applications, including but not limited to:

  • Power supply regulation
  • Signal processing
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The board comes with a comprehensive set of technical specifications, ensuring it meets the needs of the most demanding tasks:

  • Compatible with a range of Linear Technology ICs
  • Configurable settings for output voltage, current limits, and more
  • Robust connectors and interfaces for easy integration with external systems
  • On-board heat sinks and cooling features for thermal management

Support and Documentation

Linear Technology provides extensive support and documentation for the DC936A, including detailed datasheets, application notes, and user guides. Their technical support team is also available to assist with any questions or issues that may arise during the evaluation process.

Whether you're developing a new product or refining an existing one, the DC936A evaluation board is a reliable and versatile tool that will help you achieve your design goals with confidence.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR AD9737A / AD9737A 11 Bit 2.5G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4353 DAC / CS4353 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC12DL3200 / DAC12DL3200 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD5696R / AD5696R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR DAC8801
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38J84
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5705 AND MAX5805 1 / MAX5X05 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
DAC5682Z - 16 Bit 1G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess