EN
  • EN
  • DE

STM32L451CET6

Part No STM32L451CET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Bulk
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SAI, SMBus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 38
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 10x12b SAR; D/A 1x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1340651-STM32L451CET6
Ultra Librarian 3D Model Ultra Librarian STM32L451CET6 CAD Model

Description

STM32L451CET6 Microcontroller - STMicroelectronics

The STM32L451CET6 is a cutting-edge microcontroller from STMicroelectronics that belongs to the STM32L4 series, renowned for their exceptional power efficiency and performance. This microcontroller is based on an Arm® Cortex®-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 80 MHz. The STM32L451CET6 is designed for a wide range of applications, including industrial control, medical equipment, and consumer electronics, providing a perfect balance between power consumption and processing capability.

Key Features:

  • Core: Arm® Cortex®-M4 with FPU and frequency up to 80 MHz
  • Memory: 512 KB Flash memory and 160 KB SRAM
  • Low-power consumption modes: Sleep, Stop, and Standby
  • Rich analog peripherals: 3x 12-bit ADCs, 2x DACs
  • Digital peripherals: Multiple timers, USART, SPI, I2C interfaces
  • Advanced connectivity: USB 2.0 full-speed device and CAN interfaces
  • Up to 80 fast I/Os, most 5 V-tolerant
  • Operating voltage range from 1.71 V to 3.6 V

Energy Efficiency:

The STM32L451CET6 excels in energy efficiency with its dynamic voltage scaling, low-power modes, and an integrated battery operation mode. It features several power-saving techniques that make it suitable for battery-powered and energy-sensitive applications without compromising performance.

Development Support:

Developers can take advantage of the extensive development ecosystem provided by STMicroelectronics, including the STM32Cube software platform, comprehensive development tools, and a supportive community. This ensures a smooth and efficient development process from prototype to production.

Applications:

With its powerful features and low-power operation, the STM32L451CET6 is ideal for a variety of applications such as:

  • Portable and wearable devices
  • Smart sensors and IoT devices
  • Energy management systems
  • Medical monitoring devices
  • Industrial automation systems

The STM32L451CET6 microcontroller is a testament to STMicroelectronics' commitment to delivering high-performance and energy-efficient solutions for the evolving needs of modern electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8572 $51.4288
10+ $10.5495 $105.4950
15+ $10.2199 $153.2985
21+ $9.8902 $207.6942
27+ $9.5605 $258.1335
35+ $8.5715 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess