Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tray
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18F45
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655577-PIC18F45K22-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F45K22-E/PT CAD Model

Description

Product Overview: PIC18F45K22-E/PT

The PIC18F45K22-E/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of the PIC18F K22 family, which is well-known for its robust design and versatility, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Featuring a 28-pin TQFP (Thin Quad Flat Pack) package, the PIC18F45K22-E/PT offers an optimal balance between compactness and the number of input/output options. It operates with an enhanced mid-range 8-bit architecture and includes an impressive 32KB of flash memory, allowing for ample space for complex programs and software stacks.

The device operates at a voltage range of 1.8V to 5.5V, providing flexibility in power-sensitive applications. With a maximum CPU speed of 64MHz, achieved through its internal 16MHz oscillator and 4x PLL (phase-locked loop), this MCU delivers the processing power needed for demanding tasks while maintaining energy efficiency.

Key features of the PIC18F45K22-E/PT include:

  • 25 I/O pins, providing ample connectivity for peripherals and external devices.
  • Two Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control, lighting, and other PWM-based applications.
  • Two Comparators and a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, ideal for sensor interfacing and real-time analog signal monitoring.
  • Serial communication interfaces including SPI, I2C, and EUSART, which enable easy integration with other microcontrollers, sensors, and modules.
  • Several power-saving modes, including Idle and Sleep modes, which are essential for battery-operated devices.
  • Enhanced safety features such as Brown-out Reset (BOR), Extended Watchdog Timer (WDT), and a programmable Low Voltage Detect (LVD) circuit.

Whether you are developing a sophisticated industrial control system, a smart home device, or an automotive application, the PIC18F45K22-E/PT provides a reliable and flexible MCU solution. Its robust feature set, coupled with Microchip's support and resources, ensures that your product can be brought to market quickly and efficiently.

For designers and engineers looking for a microcontroller with a solid mix of performance, power efficiency, and peripheral integration, the PIC18F45K22-E/PT from Microchip Technology is an excellent choice.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6442 $53.2210
12+ $8.7337 $104.8044
18+ $8.4608 $152.2944
25+ $8.1878 $204.6950
32+ $7.9149 $253.2768
43+ $7.0961 $305.1323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 320 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention