Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Number of DAC's 1
Resolution 14
Data Interface SPI
Settling Time 15μs
DAC Type Current
Operating Temperature Range -40°C ~ 105°C
Supplied Contents Board(s)
Utilized IC / Part MAX5113
Win Source Part Number 786455-MAX5113EVKIT#
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX5113EVKIT# CAD Model

Description

The MAX5113EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX5113, a high-performance, low-power, serial 10-bit digital-to-analog converter (DAC). This evaluation kit serves as an essential tool for designers and engineers to test and verify the functionality of the MAX5113 DAC in their applications.

Key Features

  • 10-bit resolution for precise analog output
  • Serial SPI-compatible interface for easy communication with microcontrollers
  • Internal reference voltage for standalone operation
  • Single-supply operation from +2.7V to +5.5V for versatile power options
  • Low power consumption suitable for battery-powered devices
  • On-board jumpers for easy configuration and testing
  • Proven PCB layout that exemplifies good design practices

Kit Contents

The MAX5113EVKIT# comes with the evaluation board featuring the MAX5113 DAC, along with necessary software for interfacing with a personal computer. The included software provides a user-friendly graphical interface for exercising the features of the DAC.

Applications

The MAX5113 is ideal for a wide range of applications, including:

  • Portable battery-powered instruments
  • Data acquisition systems
  • Industrial process control
  • Automatic test equipment
  • Digital gain and offset adjustment

Easy to Use

The evaluation kit is designed for ease of use, enabling quick setup and testing. Users can easily connect the board to a PC via the SPI interface, apply power, and use the provided software to control the DAC output. The on-board jumpers allow for easy configuration changes, making it simple to evaluate the full functionality of the MAX5113.

Support and Documentation

Maxim Integrated provides thorough documentation for the MAX5113EVKIT#, including a detailed user manual, application notes, and datasheets. Technical support is also available to assist with any questions or issues that may arise during the evaluation process.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD5666SDZ
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for MAX5X02EVKIT#
Cirrus Logic Inc.
BOARD EVAL FOR CS4352 DAC / EVALUATION BOARD FOR CS4352
Need more? Email Us
ECAD model for CDB4352
Maxim Integrated
KIT EVAL FOR MAX5113
Need more? Email Us
ECAD model for MAX5113EVKIT#
Intersil
EVALUATION PLATFORM FOR ISL5629 / DUAL 8-BIT, +3.3V, 130/210+MSPS, HIGH SPEED D/A CONVERTER
Need more? Email Us
ECAD model for ISL5629EVAL1
Cirrus Logic Inc.
BOARD EVAL FOR CS4353 DAC / CS4353 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for CDB4353
Linear Technology
BOARD DAC LTC2602 / LTC2602CMS8 DAC Evaluation Kit
Need more? Email Us
ECAD model for DC778A
Texas Instruments
DAC5682Z - 16 Bit 1G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for DAC5682ZEVM
Maxim Integrated
BOARD EVAL DAC MAX541 MAX542 / MAX541, MAX542 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for MAX54XEVKIT#

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention