EN
  • EN
  • DE

EVAL-AD5372EBZ

Part No EVAL-AD5372EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description BOARD EVAL FOR AD5372
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Number of DAC's 32
Resolution 16
Sampling Rate 540k
Data Interface Serial
Settling Time 20μs
DAC Type Voltage
Operating Temperature Range -40°C ~ 85°C
Supplied Contents Board(s)
Utilized IC / Part AD5372
Win Source Part Number 767134-EVAL-AD5372EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-AD5372EBZ
Introduction Date October 21, 2005
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-AD5372EBZ CAD Model

Description

EVAL-AD5372EBZ Evaluation Board from Analog Devices Inc.

The EVAL-AD5372EBZ is a high-performance evaluation board designed by Analog Devices Inc. to assess the capabilities of the AD5372, a 32-channel, 16-bit digital-to-analog converter (DAC). This board is an essential tool for engineers and developers who require a reliable platform for testing and prototyping applications that demand precise analog output control.

The AD5372 chip itself is a versatile component suitable for a wide range of applications, including automated test equipment, data acquisition systems, and industrial control systems. With its 32 individual DAC channels, the AD5372 offers exceptional channel density, which is beneficial for designs where space is at a premium and multiple output signals are required.

The EVAL-AD5372EBZ evaluation board simplifies the process of interfacing with the AD5372 DAC. It includes a variety of features that enable users to fully explore the functionality of the DAC. These features include easy access to all the DAC pins, an on-board reference, and flexible power supply options. The board also provides a standard USB interface, which facilitates communication with a PC for control and data analysis purposes.

For software support, the EVAL-AD5372EBZ comes with a comprehensive evaluation software package that allows for straightforward configuration of the DAC's many settings. Users can control the output voltage of each channel, set up complex waveforms, and experiment with various operating modes offered by the AD5372, all through an intuitive graphical user interface.

Furthermore, the evaluation board is designed to connect seamlessly with external circuits, enabling real-world interfacing and signal analysis. This allows users to integrate the board into a prototype system and evaluate the AD5372's performance under actual operating conditions.

Overall, the EVAL-AD5372EBZ from Analog Devices Inc. is a robust tool for engineers who need to thoroughly test the AD5372 DAC and develop sophisticated multi-channel analog output solutions. Its comprehensive feature set and user-friendly software make it an invaluable asset for accelerating development time and ensuring successful deployment of high-accuracy analog systems.

You May Also Be Interested in

Cirrus Logic Inc.
BOARD EVAL FOR CS4353 DAC / CS4353 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD MS LTC2645 PWM-DAC
Need more? Email Us
Analog Devices Inc.
8X8 BGA MINI-CIRCUITS AD9164 EVA
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9744
Need more? Email Us
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
EVALUATION BOARD FOR CS4365 / CS4365 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC80004 / DAC80004 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
11X11 BGA MINI CIRCUITS AD9164 E / AD9164 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38J84
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess