EN
  • EN
  • DE

DAC61404RHBT

Part No DAC61404RHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 22µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Serial, SPI
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 43V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±2 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Type Surface Mount
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366552-DAC61404RHBT
Ultra Librarian 3D Model Ultra Librarian DAC61404RHBT CAD Model

Description

Introducing the DAC61404RHBT from Texas Instruments

The DAC61404RHBT is a high-performance, 14-bit, quad-channel digital-to-analog converter (DAC) designed by Texas Instruments to meet the rigorous demands of modern electronic systems. This precision DAC is an ideal solution for a wide range of applications, including industrial automation, telecommunication systems, and professional audio equipment.

The DAC61404RHBT operates with an impressive level of accuracy and stability, providing a maximum output of ±15V or ±20mA. It features a flexible bipolar or unipolar output range, which can be easily configured to match the specific requirements of your application. The device supports a wide supply voltage range, from 2.7V to 5.5V, making it versatile for various power environments.

One of the key advantages of the DAC61404RHBT is its integrated 4 ppm/°C reference, which offers low temperature drift and ensures consistent performance over the entire industrial temperature range (-40°C to +125°C). This, combined with its low glitch energy and low power consumption, makes the DAC61404RHBT an excellent choice for precision applications that require stable and reliable analog output signals.

Communication with the DAC61404RHBT is facilitated through a serial peripheral interface (SPI), which allows for easy integration into digital systems. The device also includes a daisy-chain feature, enabling multiple DACs to be connected in series, which is particularly useful in systems requiring a large number of DAC channels.

For enhanced performance, the DAC61404RHBT is equipped with a power-on-reset circuit that ensures the DAC output powers up at zero scale or midscale, and remains there until a valid write to the device takes place. This feature is crucial for applications where predictable power-up states are necessary.

Overall, the DAC61404RHBT from Texas Instruments is a robust, feature-rich DAC that offers superior performance for applications requiring high precision and reliability. Its advanced features, combined with ease of use, make it an excellent choice for engineers and designers looking to enhance their systems with a high-quality analog output solution.

You May Also Be Interested in

Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018
Analog Devices Inc.
IC DAC 16BIT V-OUT 24LFCSP / 16 Bit Digital to Analog Converter 1 24-LFCSP-VQ (4x5)
Lowest to $49.2971
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $28.0416
Analog Devices Inc.
IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Lowest to $259.7015
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.8978 $51.8978
3+ $42.5828 $127.7484
4+ $41.2521 $165.0084
6+ $39.9214 $239.5284
7+ $38.5907 $270.1349
9+ $34.5986 $311.3874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess