EN
  • EN
  • DE

MCP48CVB22-E/MF

Part No MCP48CVB22-E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 16µs
Output Type -
Differential Output No
Data Interface I²C
Reference Type External, Internal
Voltage - Supply, Analog -
Voltage - Supply, Digital -
INL/DNL (LSB) ±1, ±1
Architecture -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Mounting Type Surface Mount
Base Product Number MCP48CVB22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366554-MCP48CVB22-E/MF
Ultra Librarian 3D Model Ultra Librarian MCP48CVB22-E/MF CAD Model

Description

Microchip Technology MCP48CVB22-E/MF Digital-to-Analog Converter

The MCP48CVB22-E/MF from Microchip Technology is a high-performance, 12-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a wide range of applications. This robust IC is ideal for industrial automation, process control, and embedded system applications where reliable digital to analog conversion is critical.

Encased in an 8-lead MSOP package, this DAC features a dual channel output, allowing for simultaneous conversion on two separate channels. This makes the MCP48CVB22-E/MF a versatile component for systems requiring multi-channel output with minimal space usage. With an external reference voltage range of up to VDD, it offers flexibility in setting the full-scale output voltage, catering to various application needs.

One of the key features of the MCP48CVB22-E/MF is its SPI interface, which provides simple and efficient communication with microcontrollers or other digital systems. The interface ensures fast data transfer rates, making it suitable for high-speed applications. The device also boasts a low power consumption, with a typical quiescent current of just 0.21 mA, an important consideration for power-sensitive designs.

For enhanced performance, the MCP48CVB22-E/MF incorporates a Power-on Reset (POR) circuit, which ensures that the DAC output powers up to a known state, eliminating potential glitches during system startup. Additionally, the DAC has a built-in Brown-out Reset (BOR) feature, providing stability in unpredictable power environments.

Microchip Technology's commitment to quality is evident in the MCP48CVB22-E/MF's design, which is built to withstand industrial temperature ranges from -40°C to +125°C. This level of durability ensures that the DAC can operate reliably in harsh conditions without compromising performance.

In summary, the MCP48CVB22-E/MF is a versatile, reliable, and efficient solution for digital-to-analog conversion needs. Its dual-channel output, SPI interface, low power consumption, and robust protection features make it an excellent choice for designers looking to integrate precision DAC functionality into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT SC70-6
Lowest to $4.8972
Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 24VQFN / 12 Bit Digital to Analog Converter 8 24-VQFN (4x4)
Lowest to $12.6091
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess