EN
  • EN
  • DE

2308030

Part No 2308030
Manufacturer Phoenix Contact
Catalog Monitors
Description TRANSDUCER CURRENT 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Current Transducer
Input Range 0 ~ 200A
Output 4 ~ 20mA
Isolation 300VAC (Working), 3500VAC (Test)
Response Time 150ms
Voltage - Supply 24VDC
Mounting Type Chassis Mount, DIN Rail
Termination Style Spring Terminal
Temperature Range - Operating -40°C ~ 65°C
Approval Agency CE, cULus
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1543667-2308030
Ultra Librarian 3D Model Ultra Librarian 2308030 CAD Model

Description

N

You May Also Be Interested in

Lenovo
IBM ThinkVision Flat Panel Monitor Console Kit
Need more? Email Us
Lenovo
1U 18.5-inch Standard Media Console
Need more? Email Us
IBM
TWINAX CONSOLE
Need more? Email Us
Lenovo
TFTLCDPACKMULTITOUCHW/MYLAR TP x230 Tablet
Need more? Email Us
IBM
Operator Panel
Need more? Email Us
Lenovo
ThinkVision L171 17in. LCD Monitor
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
EMC
KVM Kontron 1U (RoHS)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess