EN
  • EN
  • DE

AD5760BCPZ-REEL7

Part No AD5760BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 24LFCSP  /  16 Bit Digital to Analog Converter 1 24-LFCSP-VQ (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 3.5µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 7.5V ~ 16.5V, -2.5V ~ 16.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x5)
Mounting SMD (SMT)
Base Product Number AD5760
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD5760BCPZ-REEL7CT,AD5760BCPZ-REEL7-ND,AD5760BCPZ-REEL7TR,AD5760BCPZ-REEL7CT,AD5760BCPZ-REEL7DKR
Standard Package 1,500
Win Source Part Number 1177842-AD5760BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5760BCPZ-REEL7 CAD Model

Description

The AD5760BCPZ-REEL7 is a high-precision, fully integrated, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc. to provide accurate analog output signals from digital input values. This component is part of the AD5760 series, which is renowned for its high performance and reliability in demanding applications.

Key Features:

  • Resolution: The AD5760BCPZ-REEL7 boasts a 16-bit resolution, ensuring fine granularity and precise control over the analog output.
  • Output Range: It offers a flexible output range, which can be programmed through software settings, allowing for versatile use in various applications.
  • Accuracy: High accuracy and low noise are hallmarks of this DAC, making it suitable for critical applications where precision is paramount.
  • Interface: A serial interface is provided for digital input, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Package: The AD5760BCPZ-REEL7 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Supply Voltage: It operates on a single 2.5V to 5.5V supply, making it versatile for different power environments.

Applications:

The versatility and high performance of the AD5760BCPZ-REEL7 make it an ideal choice for a wide range of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Medical equipment
  • Automotive testing and control systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD5760BCPZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in professional settings.

Availability:

The AD5760BCPZ-REEL7 is supplied in a tape and reel format (REEL7), which facilitates efficient handling and placement during the manufacturing process, making it well-suited for high-volume production environments.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.9125 $51.9125
3+ $42.5949 $127.7847
4+ $41.2638 $165.0552
6+ $39.9327 $239.5962
7+ $38.6016 $270.2112
9+ $34.6084 $311.4756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess