EN
  • EN
  • DE

LTC2664IUH-12#TRPBF

Part No LTC2664IUH-12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tape & Reel
Product Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 15.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog ±4.5V ~ 15.75V
Voltage - Supply, Digital 1.71V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.05
Architecture -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number LTC2664
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357366-LTC2664IUH-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2664IUH-12#TRPBF CAD Model

Description

Analog Devices Inc. LTC2664IUH-12#TRPBF

The LTC2664IUH-12#TRPBF from Analog Devices Inc. is a high-performance, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This precision DAC is part of a family of quad 16-/12-bit rail-to-rail DACs with integrated 10ppm/°C max reference. It is an ideal choice for demanding applications that require precise voltage control and stability over temperature and time.

Designed with advanced technology, the LTC2664IUH-12#TRPBF features four DAC channels in a single package, making it a space-efficient solution for multi-channel applications. Each channel can be individually programmed through a serial interface, which supports high-speed SPI, QSPI, MICROWIRE, and DSP-compatible protocols. This ensures easy integration with a wide range of microcontrollers and digital systems.

The device operates from a supply voltage range of 2.7V to 5.5V, making it versatile for both portable and fixed power supply applications. The LTC2664IUH-12#TRPBF has an integrated, high-accuracy reference with low drift, which eliminates the need for an external precision reference in many cases. This integrated reference simplifies design, reduces board space, and lowers system cost.

Each DAC output can drive 0V to VREF with a rail-to-rail output swing, which allows for full-scale output voltage range and flexibility in various applications. The outputs are guaranteed monotonic, providing consistent and predictable performance. Additionally, the device includes a Power-On Reset feature that sets the DAC outputs to zero volts or mid-scale at power-up, thereby preventing any unintended signals during system startup.

The LTC2664IUH-12#TRPBF is packaged in a compact 4mm x 5mm QFN-24 package, which is suitable for space-constrained applications. Its robust design ensures reliable operation in harsh environments, making it an excellent choice for industrial control systems, automated test equipment, and precision instrumentation.

With its combination of high precision, integrated reference, and ease of use, the LTC2664IUH-12#TRPBF from Analog Devices Inc. stands out as a top-tier component for designers looking to enhance the performance and reliability of their digital-to-analog conversion processes.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.8018 $56.8018
3+ $46.6067 $139.8201
4+ $45.1502 $180.6008
5+ $43.6937 $218.4685
6+ $42.2373 $253.4238
8+ $37.8679 $302.9432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess