EN
  • EN
  • DE

TAS5705PAPRG4

Part No TAS5705PAPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W STEREO DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264136-TAS5705PAPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5705PAPRG4 CAD Model

Description

The TAS5705PAPRG4 is a high-performance audio power amplifier from Texas Instruments designed to deliver exceptional sound quality with high efficiency. This integrated circuit is part of TI's extensive audio amplifier portfolio and is ideal for a wide range of applications, including home theaters, desktop audio systems, and active speakers.

Key Features

  • Output Power: The TAS5705PAPRG4 provides an impressive output power of 20W into an 8-ohm load with less than 1% THD+N, ensuring loud and clear audio reproduction.
  • Efficiency: With its advanced closed-loop architecture and multiple switching rates, this amplifier offers a high level of efficiency, reducing heat dissipation and power loss.
  • Audio Processing: It features an integrated audio processor with flexible audio processing options, including bass and treble control, input mixing, and dynamic range compression, which allows for a customizable listening experience.
  • I2C Control Interface: The amplifier is equipped with an I2C control interface, enabling easy communication with microcontrollers for volume control, mute, and other functions.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection circuits ensure the longevity and reliability of the amplifier by preventing damage due to overheating or excessive current draw.

Applications

The TAS5705PAPRG4 is versatile and can be used in a variety of audio applications. Some common uses include:

  • Home theater systems
  • Desktop audio systems
  • Active speakers
  • Television soundbars
  • Other consumer audio electronics

Package and Quality

This audio amplifier is available in a 64-TQFP (Thin Quad Flat Package) that is designed for compact PCB layouts. The TAS5705PAPRG4 is RoHS compliant and is manufactured under Texas Instruments' commitment to quality, ensuring a reliable and consistent performance for your audio solutions.

With its robust feature set and flexible application potential, the TAS5705PAPRG4 from Texas Instruments stands as a top choice for designers looking to enhance the audio experience in their next project.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3849 $50.7735
37+ $2.7774 $102.7638
56+ $2.6906 $150.6736
77+ $2.6038 $200.4926
100+ $2.5170 $251.7000
133+ $2.2566 $300.1278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess