EN
  • EN
  • DE

LTC2634IMSE-HZ12#PBF

Part No LTC2634IMSE-HZ12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 4 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting SMD (SMT)
Base Product Number LTC2634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2634IMSE-HZ12#PBF
Standard Package 50
Win Source Part Number 1193202-LTC2634IMSE-HZ12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2634IMSE-HZ12#PBF CAD Model

Description

Product Overview: LTC2634IMSE-HZ12#PBF from Analog Devices Inc.

The LTC2634IMSE-HZ12#PBF is a high-precision, quad 12-bit voltage output digital-to-analog converter (DAC) from Analog Devices, designed to deliver exceptional performance for a wide range of applications. Packaged in a compact, 10-lead MSOP form factor, this DAC is part of the LTC2634 family, which is known for its low power consumption and versatile configuration options.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine-grained analog output with a high degree of accuracy and stability.
  • Channels: It features four independent DAC channels, allowing for multiple signal outputs from a single device, which is ideal for complex systems requiring multiple analog voltages.
  • Output Range: Each channel of the LTC2634IMSE-HZ12#PBF can be independently programmed for different output ranges, including 0V to 2.5V, 0V to 5V, or an adjustable range defined by external reference voltage inputs.
  • Integrated Precision Reference: The device includes an integrated, high-accuracy reference, which significantly simplifies the design by reducing the need for external components.
  • Interface: Communication with the DAC is achieved through a SPI/Microwire-compatible serial interface, which ensures easy integration with most microcontrollers and digital systems.
  • Power Efficiency: Designed for power-sensitive applications, the LTC2634IMSE-HZ12#PBF features low power operation, with a typical supply current of only 125µA per DAC at 3V.

Applications

The LTC2634IMSE-HZ12#PBF is suitable for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Battery-Powered Instruments
  • Digital Gain and Offset Adjustment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2634IMSE-HZ12#PBF is no exception, and it is designed to meet the rigorous standards expected from a leading semiconductor manufacturer. This DAC is built to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

With its combination of high resolution, multiple output ranges, and low power consumption, the LTC2634IMSE-HZ12#PBF is an excellent choice for designers seeking a versatile DAC solution for their precision analog output needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8897 $56.6691
7+ $15.4992 $108.4944
10+ $15.0149 $150.1490
14+ $14.5305 $203.4270
18+ $14.0462 $252.8316
24+ $12.5931 $302.2344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess