EN
  • EN
  • DE

F28386SZWTS

Part No F28386SZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 337NFBGA / C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Fixed-Point
Package Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 86K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.26V
Data Converters A/D 96x12/16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Base Product Number F28386
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345682-F28386SZWTS
Ultra Librarian 3D Model Ultra Librarian F28386SZWTS CAD Model

Description

Introducing the F28386SZWTS Microcontroller from Texas Instruments

The F28386SZWTS microcontroller by Texas Instruments is a highly integrated, high-performance solution designed to meet the rigorous demands of industrial and automotive applications. This advanced microcontroller is part of the C2000™ 32-bit MCU family, renowned for its exceptional processing capabilities and real-time control functionality.

The F28386SZWTS is built around a powerful 32-bit floating-point TMS320F2838x CPU, which operates at a frequency of up to 200MHz. This robust core is complemented by a variety of peripherals that enhance its performance in control-oriented tasks. With its dual-core architecture, including a secondary C28x CPU, it allows for parallel processing and efficient handling of complex algorithms.

One of the standout features of this microcontroller is its integrated analog-to-digital converters (ADCs), which offer precision sensing capabilities. The device boasts up to sixteen 12-bit ADC channels with a conversion speed of up to 3.5MSPS, ensuring accurate and rapid data acquisition. This makes the F28386SZWTS ideal for real-time monitoring and control systems where precision is paramount.

In terms of connectivity, the F28386SZWTS provides a versatile set of communication interfaces. These include CAN, I2C, SPI, and UART modules, allowing for seamless integration with a wide range of external devices and systems. Additionally, it features a USB 2.0 interface for easy connection to PCs and other USB-enabled devices.

The microcontroller also excels in safety and reliability, with built-in error correction and a range of diagnostics features. The F28386SZWTS is designed to operate in harsh environments and is equipped with multiple watchdog timers and a redundant clock system to ensure continuous operation even under fault conditions.

With its advanced control peripherals, such as PWM outputs and capture inputs, the F28386SZWTS is perfectly suited for motor control, power conversion, and other applications requiring precise timing and control. Its integrated memory, including flash and RAM, provides ample space for application code and data storage, facilitating complex and memory-intensive tasks.

Overall, the F28386SZWTS from Texas Instruments is a versatile and powerful microcontroller that offers a comprehensive set of features for developers looking to create sophisticated and reliable industrial and automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9827 $87.9654
3+ $36.0884 $108.2652
5+ $34.9606 $174.8030
6+ $33.8329 $202.9974
8+ $32.7051 $261.6408
11+ $29.3218 $322.5398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess