EN
  • EN
  • DE

CY74FCT827CTSOCT

Part No CY74FCT827CTSOCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 10-Bit Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Manufacturer Homepage www.ti.com
Win Source Part Number 730464-CY74FCT827CTSOCT
Popularity Medium
Supply and Demand Status Balance
Family Name CY74FCT827
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT827CTSOCT CAD Model

Description

The CY74FCT827CTSOCT is a high-performance integrated circuit produced by Texas Instruments, renowned for its reliability and cutting-edge technology. This particular product is a 10-Bit Buffer/Driver with 3-State Outputs, which is part of the CY74FCT family, designed to meet the rigorous demands of modern electronic systems.

Key Features

  • Logic Type: Buffer/Driver with 3-State Outputs
  • Number of Bits per Element: 10
  • Input Compatibility: TTL
  • Output Compatibility: CMOS
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24

Performance and Quality

The CY74FCT827CTSOCT is designed for high-speed operation while maintaining low power consumption. It is capable of driving heavily loaded outputs with minimal propagation delay, making it an excellent choice for interfacing with high-speed microprocessors and in applications requiring high drive capacity.

Applications

This buffer/driver is versatile and can be used in a wide range of applications, including but not limited to:

  • Bus Interface/Buffering
  • Data Communication
  • Signal Distribution
  • Memory Address Driving
  • Backplane Driving

Environmental Compliance

The CY74FCT827CTSOCT is in compliance with environmental standards, ensuring that it meets the requirements for RoHS (Restriction of Hazardous Substances) and is free from lead (Pb), making it an environmentally responsible choice for electronic manufacturers.

Conclusion

With its robust design, high-speed performance, and environmental compliance, the CY74FCT827CTSOCT from Texas Instruments stands out as a reliable and efficient solution for digital signal driving and buffering applications. Its compatibility with TTL and CMOS logic levels, along with a wide operating temperature range, makes it suitable for a variety of challenging environments and applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,458 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess