EN
  • EN
  • DE

CY54FCT543TDMB

Part No CY54FCT543TDMB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL REGISTERED TRANSCEIVERS WI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54FCT
Package Tube
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 581577-CY54FCT543TDMB
Ultra Librarian 3D Model Ultra Librarian CY54FCT543TDMB CAD Model

Description

Product Overview: CY54FCT543TDMB from Texas Instruments

The CY54FCT543TDMB is a high-performance integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is part of the CY54FCT series, known for its fast and reliable digital logic family which operates at the forefront of technology.

Key Features

  • Technology: The device is built using advanced CMOS (Complementary Metal-Oxide-Semiconductor) technology, ensuring low power consumption alongside high-speed operation.
  • Functionality: This particular model, the CY54FCT543TDMB, serves as an octal registered transceiver with tri-state outputs, which makes it suitable for bidirectional communication between data buses.
  • Performance: It is characterized by its fast propagation delays and output transition times, which are critical for high-speed data transmission and processing.
  • Compatibility: The device is designed to be compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing systems that utilize TTL logic.
  • Package: The CY54FCT543TDMB is offered in a durable and compact package, making it suitable for space-constrained applications.
  • Temperature Range: The operating temperature range is designed to accommodate industrial applications, ensuring reliable performance under various environmental conditions.

Applications

The versatility of the CY54FCT543TDMB makes it ideal for a wide array of applications, including:

  • Communication systems that require high-speed data exchange.
  • Computing systems where data integrity and speed are paramount.
  • Industrial control systems that demand robust performance and reliability.
  • Networking equipment, where it can facilitate the flow of information across different platforms.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards for performance and reliability. The CY54FCT543TDMB is no exception, with rigorous testing and quality assurance measures in place to ensure it meets the stringent requirements of the most demanding applications.

Conclusion

In conclusion, the CY54FCT543TDMB from Texas Instruments represents a blend of performance, efficiency, and reliability. Its advanced technology and compatibility make it an excellent choice for designers and engineers looking to enhance their digital systems with superior logic solutions.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1982 $78.3964
4+ $32.1626 $128.6504
5+ $31.1575 $155.7875
7+ $30.1525 $211.0675
9+ $29.1474 $262.3266
12+ $26.1321 $313.5852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess