EN
  • EN
  • DE

SMSZ1600-20T3

Part No SMSZ1600-20T3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 15,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
Win Source Part Number 329755-SMSZ1600-20T3
Ultra Librarian 3D Model Ultra Librarian SMSZ1600-20T3 CAD Model

Description

ON Semiconductor SMSZ1600-20T3 Zener Diode

The ON Semiconductor SMSZ1600-20T3 is a high-precision, surface-mount Zener diode designed to provide voltage regulation with minimum space requirement. This Zener diode is a part of ON Semiconductor's robust voltage regulation solutions, ensuring reliability and stability in various applications. The SMSZ1600-20T3 is specifically engineered to offer excellent performance for voltage-sensitive electronics.

Key Features:

  • Nominal Zener Voltage: 20V, providing a stable reference voltage for a wide range of applications.
  • Power Dissipation: With a power dissipation of 1W, it is capable of handling moderate power levels, making it suitable for a variety of electronic circuits.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive components.
  • Package: The SMSZ1600-20T3 comes in a compact SOD-123 surface-mount package, which is ideal for high-density PCB designs.
  • Operating Temperature Range: It operates efficiently within a wide temperature range of -55°C to +150°C, ensuring consistent performance under extreme conditions.

Applications:

This Zener diode is suitable for a plethora of applications, including:

  • Voltage regulation modules in consumer electronics
  • Over-voltage protection circuits
  • Power management solutions in portable devices
  • Switching power supplies
  • Industrial electronics requiring stable voltage references

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SMSZ1600-20T3 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer electronic devices. The device's robust construction guarantees long-term reliability, making it a preferred choice for engineers and designers looking for dependable voltage regulation solutions.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0986 $58.1740
1,430+ $0.0810 $115.8300
2,210+ $0.0785 $173.4850
3,045+ $0.0759 $231.1155
3,935+ $0.0735 $289.2225
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess