EN
  • EN
  • DE

NCE65TF099T

Part No NCE65TF099T
Manufacturer Wuxi
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181143-NCE65TF099T
Categories Custom Parts
Manufacturer Wuxi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE65TF099T CAD Model

Description

The NCE65TF099T is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Wuxi NCE Power Semiconductor Co., Ltd. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. MOSFETs are commonly used in power supplies, motor controls, and other power electronic circuits.

Applications

  • Synchronous rectification in AC-DC power supplies
  • DC-DC converters
  • Motor control circuits
  • LED lighting drivers
  • Battery management systems

Features

  • Low on-resistance (RDS(on)): Minimizes power loss due to conduction, improving efficiency.
  • High drain-source voltage (VDS): Supports high-voltage applications.
  • Fast switching speed: Enables efficient switching operation.
  • Avalanche rated: Can withstand avalanche breakdown conditions, enhancing reliability.
  • Trench MOSFET technology: Provides improved performance and efficiency.
  • TO-220F package: Offers good thermal dissipation capabilities.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • High efficiency: Low on-resistance reduces power losses, improving system efficiency.
  • Reliable operation: Avalanche rating ensures robust performance under transient conditions.
  • Compact design: TO-220F package allows for easy integration in various applications.
  • Reduced heat dissipation: Efficient switching reduces heat generation, simplifying thermal management.

Additional Details

The NCE65TF099T is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Detailed specifications, including thermal resistance, gate charge, and switching times, can be found in the product datasheet available from Wuxi NCE Power Semiconductor. It is crucial to consult the datasheet for safe operating area curves and proper gate drive considerations.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
Need more? Email Us
PLX
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1426 $51.4224
57+ $1.7580 $100.2060
89+ $1.7031 $151.5759
122+ $1.6481 $201.0682
157+ $1.5932 $250.1324
211+ $1.4284 $301.3924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,739 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess