EN
  • EN
  • DE
  • IT

CSD85312Q3E

Part No CSD85312Q3E
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2N-CH 20V 39A 8VSON / Dual 20 V N-Channel NexFE Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type 2 N-Channel (Dual) Common Source
FET Feature Logic Level Gate, 5V Drive
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 39A
Rds On (Maximum) at Id, Vgs 12.4mOhm at 10A, 8V
Vgs(th) (Maximum) at Id 1.4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 15.2nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 2390pF at 10V
Power - Max 2.5W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package 8-VSON (3.3x3.3)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806492-CSD85312Q3E
Ultra Librarian 3D Model Ultra Librarian CSD85312Q3E CAD Model

Description

Product Overview: Texas Instruments CSD85312Q3E

The Texas Instruments CSD85312Q3E is a state-of-the-art, high-performance, N-Channel NexFET™ power MOSFET designed to deliver optimal power efficiency and reliability for a wide range of applications. This advanced semiconductor device is part of TI's extensive NexFET portfolio, offering engineers a compact, yet powerful solution for their power management designs.

Key Features

  • Low On-Resistance: The CSD85312Q3E boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant power, making it suitable for high-performance applications.
  • Thermal Management: The device features an advanced thermal design, ensuring that it operates within safe temperature ranges even under high current conditions.
  • SON 3.3mm x 3.3mm Package: The compact footprint of the CSD85312Q3E allows for space-saving designs, which is critical in modern electronic devices where space is at a premium.

Applications

The CSD85312Q3E is versatile and can be used in various applications, including but not limited to:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Synchronous Buck Circuits
  • Point of Load (POL) Modules

Performance and Quality

Designed with performance in mind, the CSD85312Q3E meets the rigorous standards expected from Texas Instruments. It provides designers with a reliable component that can sustain high efficiency and performance over a broad range of operating conditions. With its robust construction and proven technology, the CSD85312Q3E is an excellent choice for engineers looking to enhance their power management systems.

Conclusion

In summary, the Texas Instruments CSD85312Q3E NexFET™ power MOSFET is a high-quality component that combines low on-resistance, high current capability, and superior thermal performance in a small package. It is an ideal choice for designers who require efficient power management in their electronic projects.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Diodes Incorporated
Lowest to $0.6913
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0974 $54.8700
115+ $0.9005 $103.5575
175+ $0.8723 $152.6525
240+ $0.8442 $202.6080
310+ $0.8161 $252.9910
415+ $0.7316 $303.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess