EN
  • EN
  • DE

NVMFD5C446NLWFT1G

Part No NVMFD5C446NLWFT1G
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 40V 145A S08FL / Mosfet Array 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 25A (Ta) , 145A (Tc)
Rds On (Max) @ Id, Vgs 2.65mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2.2V @ 90µA
Gate Charge (Qg) (Max) @ Vgs 25nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 3170pF @ 25V
Power - Max 3.5W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1350136-NVMFD5C446NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C446NLWFT1G CAD Model

Description

The NVMFD5C446NLWFT1G is a cutting-edge power MOSFET device from ON Semiconductor, renowned for its high efficiency and thermal performance. This product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and robust solution for power management tasks.

Key Features

  • Low R<sub>DS(on): The device boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance applications.
  • High Continuous Drain Current (I<sub>D): With its capability to handle a high continuous drain current, this MOSFET can support applications requiring significant power throughput without compromising performance.
  • Power-SO8 FLMP Package: The device comes in a Power-SO8 FLMP package that offers a compact footprint while ensuring excellent thermal dissipation. This packaging is suitable for space-constrained applications that also require efficient cooling.
  • Low Gate Charge (Q<sub>g): The low gate charge ensures fast switching performance, which is essential for applications like DC-DC converters, motor drives, and power supplies.

Applications

The NVMFD5C446NLWFT1G is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Power supply modules
  • Motor controls
  • Automotive systems
  • Computing and server systems

Technical Specifications

Parameter Value R<sub>DS(on) Typically 4.4 mΩ I<sub>D Up to 35 A Package Power-SO8 FLMP Gate Charge (Q<sub>g) Typically 13.7 nC

Overall, the NVMFD5C446NLWFT1G from ON Semiconductor is an excellent choice for designers looking for a power MOSFET that offers high efficiency, thermal performance, and reliability in a wide range of applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Diodes Incorporated
Lowest to $0.6913

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9292 $51.0796
32+ $3.2239 $103.1648
49+ $3.1232 $153.0368
67+ $3.0224 $202.5008
86+ $2.9217 $251.2662
115+ $2.6195 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess