EN
  • EN
  • DE
  • IT

NVMFD5C462NT1G

Part No NVMFD5C462NT1G
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description 40V 5.4 MOHM T8 S08FL DUA / Mosfet Array 40V 17.6A (Ta), 70A (Tc) 3.2W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 17.6A (Ta), 70A (Tc)
Rds On (Max) @ Id, Vgs 5.4mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 16nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1020pF @ 25V
Power - Max 3.2W (Ta), 50W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1356924-NVMFD5C462NT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C462NT1G CAD Model

Description

ON Semiconductor NVMFD5C462NT1G: A High-Performance Power MOSFET

The ON Semiconductor NVMFD5C462NT1G is a state-of-the-art Power MOSFET designed for high-efficiency power management applications. This robust component is engineered to deliver optimal performance in a compact footprint, making it an ideal choice for space-constrained environments.

Key Features

  • Low On-Resistance: The NVMFD5C462NT1G features an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant power without overheating, ensuring reliable operation under demanding conditions.
  • High Power Density: Its compact size combined with high power handling capabilities allows for excellent power density, which is crucial for modern electronics that require smaller and more efficient components.
  • Enhanced Thermal Performance: The NVMFD5C462NT1G is designed with an advanced thermal management system that ensures stable performance even at elevated temperatures.
  • Robustness: This device is characterized by its ruggedness and ability to withstand harsh operating conditions, making it suitable for industrial and automotive applications.

Applications

The NVMFD5C462NT1G is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Automotive Electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NVMFD5C462NT1G is no exception. It is manufactured to the highest industry standards, ensuring reliable performance and longevity. The device also meets stringent automotive qualifications, which speaks to its durability and robustness in critical applications.

Environmental Impact

As part of ON Semiconductor's green product initiative, the NVMFD5C462NT1G is lead-free and RoHS compliant, minimizing its environmental footprint and ensuring it meets global environmental regulations.

In summary, the NVMFD5C462NT1G from ON Semiconductor is a powerful and reliable Power MOSFET that offers superior performance for advanced power management solutions. Its combination of low on-resistance, high current capacity, and excellent thermal characteristics makes it an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess