EN
  • EN
  • DE

CSD83325LT

Part No CSD83325LT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 12 V Dual N-Channel NexFET Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Standard
Gate Charge (Qg) (Maximum) @ Vgs 10.9nC @ 4.5V
Power - Max 2.3W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 6-XFBGA
Manufacturer Package 6-PicoStar
Win Source Part Number 1163552-CSD83325LT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CSD83325L
Introduction Date November 21, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD83325LT CAD Model

Description

Introducing the CSD83325LT MOSFET by Texas Instruments

The CSD83325LT is a state-of-the-art power MOSFET brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of TI's NexFET™ line, which is renowned for its high performance and efficiency in power management applications.

Key Features

  • Low On-Resistance: The CSD83325LT boasts a remarkably low on-resistance (RDS(on)) of just 8.7 mΩ at VGS = 4.5 V, which enhances its efficiency in conducting electricity and reduces energy loss due to heating.
  • High Continuous Drain Current: With a continuous drain current (ID) of 40 A, this MOSFET can handle high current applications with ease, making it ideal for power-intensive tasks.
  • Advanced Packaging: Encased in a compact SON package with a footprint of just 2mm x 2mm, the CSD83325LT is designed for space-constrained applications without compromising on performance.
  • Optimized Gate Charge: The device's optimized gate charge (Qg) allows for reduced switching losses, which is critical for high-frequency power switching applications.

Applications

The CSD83325LT is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Battery Management Systems
  • Load Switches

Reliability and Performance

Designed with reliability in mind, the CSD83325LT operates over a broad temperature range and is characterized for performance in extended environments. This ensures that your projects will benefit from consistent performance, even under varying operating conditions. Its robust thermal characteristics also mean that it can handle significant power without overheating, thanks to the efficient thermal dissipation of the SON package.

Why Choose the CSD83325LT?

When it comes to power management, the CSD83325LT is a top contender for engineers who demand high efficiency, low power loss, and compact design. Whether you are designing the next generation of portable electronics, energy-efficient power supplies, or robust motor control systems, the CSD83325LT from Texas Instruments provides the performance and reliability you need to power your innovation.

For detailed specifications, application notes, and design resources, be sure to visit the Texas Instruments website and explore the extensive support documentation available for the CSD83325LT.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9941 $54.6755
125+ $0.8157 $101.9625
190+ $0.7902 $150.1380
265+ $0.7647 $202.6455
340+ $0.7393 $251.3620
455+ $0.6628 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess