The BZG04-11 is a high-quality Zener diode manufactured by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to provide precise voltage regulation and is commonly used in various electronic applications for its reliability and performance.
Key Features
- Nominal Zener Voltage: The BZG04-11 has a nominal Zener voltage of 11V, making it suitable for applications requiring this specific voltage regulation.
- Power Dissipation: With a power dissipation of 1.25W, this Zener diode can handle significant power levels, ensuring stable operation under various conditions.
- High Surge Capability: It is designed to withstand high surge currents, making it ideal for protecting circuits against voltage spikes and surges.
- Low Leakage Current: The low leakage current characteristic of the BZG04-11 ensures minimal power loss when the diode is in the reverse-biased condition.
- Package: The device comes in a compact SOD123 package, which is suitable for high-density mounting and allows for efficient use of PCB space.
Applications
The BZG04-11 Zener diode is versatile and can be used in a variety of applications, including:
- Voltage stabilization circuits
- Power supply units
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
Quality and Reliability
NXP Semiconductors is known for their commitment to quality, and the BZG04-11 is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. The device is also RoHS compliant, adhering to environmental regulations and ensuring safety for both the user and the environment.
Conclusion
With its precise voltage regulation, high power dissipation, and robust surge protection, the BZG04-11 Zener diode from NXP Semiconductors is an excellent choice for designers and engineers looking for a reliable component to integrate into their electronic designs. Its compact size, coupled with its impressive features, makes it a valuable addition to any circuit that requires voltage regulation and protection.