EN
  • EN
  • DE

CSD75207W15

Part No CSD75207W15
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2P-CH 3.9A 9DSBGA / Mosfet Array 3.9A 700mW Surface Mount 9-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel (Dual) Common Source
FET Feature Logic Level Gate
Current - Continuous Drain (Id) @ 25°C 3.9A
Rds On (Max) @ Id, Vgs 162mOhm @ 1A, 1.8V
Vgs(th) (Max) @ Id 1.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 3.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 595pF @ 10V
Power - Max 700mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Base Product Number CSD75207
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 849350-CSD75207W15
Ultra Librarian 3D Model Ultra Librarian CSD75207W15 CAD Model

Description

Introducing the CSD75207W15 from Texas Instruments

The CSD75207W15 is a high-performance, N-Channel NexFET™ power MOSFET designed by the renowned semiconductor manufacturer, Texas Instruments. This state-of-the-art component is engineered to deliver outstanding efficiency and power density, making it an ideal choice for a wide range of power management applications.

With its ultra-low on-resistance (R<sub>DS(on)), the CSD75207W15 significantly reduces power losses during operation, which is crucial for maintaining energy efficiency in electronic systems. This MOSFET is housed in a compact SON 5mm x 6mm package, which allows for a smaller footprint on printed circuit boards (PCBs) and is highly beneficial for space-constrained applications.

The device operates over a wide voltage range and is characterized by a threshold voltage (V<sub>TH) that ensures low gate drive requirements. This feature simplifies the design of gate drive circuits and can lead to cost savings by allowing the use of lower voltage drive signals. Additionally, the CSD75207W15 boasts a fast-switching capability, which is critical for reducing transition losses and improving the overall performance of power conversion systems.

Applications that can benefit from the CSD75207W15 include synchronous buck converters, server and telecom power supplies, and other power conversion circuits requiring high efficiency and power density. Its robust thermal performance also makes it suitable for high-temperature environments, ensuring reliability even under stressful conditions.

For designers and engineers looking for a power MOSFET with excellent thermal characteristics, high efficiency, and space-saving packaging, the CSD75207W15 from Texas Instruments is an exceptional choice. It exemplifies TI's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Whether you're developing power supplies, motor controls, or any application that demands high-efficiency power management, the CSD75207W15 is designed to exceed your expectations and deliver unparalleled performance.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess