Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Series YAT-A
Package Tape & Reel
Product Status Active
Attenuation Value 3dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 2W
Impedance 50 Ohms
Package / Case 6-TDFN Exposed Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 1373214-YAT-3A+
Ultra Librarian 3D Model Ultra Librarian YAT-3A+ CAD Model

Description

The YAT-A series attenuator, manufactured by Mini-Circuits, is an active product in the RF and Wireless - Attenuators category.

  • Attenuation Value: 3dB
  • Power (Watts): 2W
  • Frequency: 0 Hz ~ 18 GHz
  • Impedance: 50 Ohms
  • Package / Case: 6-TDFN Exposed Pad
  • Packaging: Tape & Reel (TR)
  • Product Status: Active

You May Also Be Interested in

M/A-Com Technology Solutions
Voltage Variable Absorptive Attenuator 12dB 2000MHz 8-Pin SOIC T/R / ATTENUATOR 12DB DC-2.0GHZ 8SOIC
Lowest to $6.5204
ECAD model for MAAV-007941-TR3000
Analog Devices Inc.
IC ATTENUATOR DC-15GHZ 16-QFN / Voltage Variable Attenuator 30dB 14000MHz 16-Pin LFCSP EP T/R
Lowest to $33.6202
ECAD model for HMC346LP3ETR
Panasonic
ATTENUATOR 4DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT4AR3X
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM / RF Attenuators 34.6dB 1 MHz ~ 3 GHz 50 Ohms 16-VFQFN Exposed Pad
Lowest to $433.3334
ECAD model for F2255NLGK8
Panasonic
Need more? Email Us
ECAD model for EXB24ATBA1RX
Panasonic
ATTENUATOR 1DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT1AR3X
Analog Devices Inc.
ATTENUATOR DGTL 5BIT 16QFN / 5Bit 0.25dBStep 7.75dB 4GHz 16-Pin LFCSP EP T/R
Lowest to $32.8422
ECAD model for HMC539ALP3ETR
Panasonic
Need more? Email Us
ECAD model for EXB24ATGA2RX
Panasonic
Need more? Email Us
ECAD model for EXB24AT9AR5X

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3940 $50.2740
45+ $2.2425 $100.9125
70+ $2.1667 $151.6690
100+ $2.0152 $201.5200
129+ $1.9394 $250.1826
161+ $1.8637 $300.0557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,230 pieces
MOQ: 21 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention