EN
  • EN
  • DE

E-TDA7501ATR

Part No E-TDA7501ATR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR DSPLD CAR 44-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Win Source Part Number 124263-E-TDA7501ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-TDA7501ATR CAD Model

Description

The E-TDA7501ATR is a high-performance audio amplifier produced by STMicroelectronics, a leader in the semiconductor industry. This advanced audio IC is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for automotive audio applications and advanced multimedia systems.

Key Features

  • Multiwatt15 Package: The E-TDA7501ATR comes in a Multiwatt15 package that ensures robustness and ease of mounting on various PCBs.
  • High Output Power: With its capability to deliver high output power, the E-TDA7501ATR can drive speakers with high sound pressure levels, providing a powerful audio experience.
  • Low Distortion: The device is engineered to maintain low THD (Total Harmonic Distortion), ensuring the audio output is clear and precise, which is critical for high-fidelity audio systems.
  • Advanced Protection Systems: It includes various protection systems, such as short-circuit protection and thermal overload protection, to ensure reliability and longevity of the audio amplifier and the overall system.

Applications

The E-TDA7501ATR is versatile and can be used in a range of applications where audio quality is paramount. These include:

  • Car audio amplifiers
  • High-fidelity home audio systems
  • Public address systems
  • Multimedia and home theater systems

Technical Specifications

  • Supply Voltage Range: The amplifier can operate across a wide range of supply voltages, accommodating various power sources and system requirements.
  • Load Impedance: It is compatible with a variety of speaker impedances, allowing flexibility in speaker selection and system design.
  • Signal-to-Noise Ratio (SNR): A high SNR ensures that audio output is free from unwanted noise, providing a clean and high-quality listening experience.

The E-TDA7501ATR exemplifies STMicroelectronics' commitment to delivering high-quality audio components that enhance the listening experience for users in various environments. With its robust design and advanced features, it stands as a top choice for audio system designers seeking to create superior sound systems.

You May Also Be Interested in

Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess