EN
  • EN
  • DE

NVJD5121NT1G

Part No NVJD5121NT1G
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 60V 0.295A SC88 / Mosfet Array 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 295mA
Rds On (Max) @ Id, Vgs 1.6Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.9nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 26pF @ 20V
Power - Max 250mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number NVJD5121
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 851837-NVJD5121NT1G
Ultra Librarian 3D Model Ultra Librarian NVJD5121NT1G CAD Model

Description

ON Semiconductor NVJD5121NT1G - N-Channel Power MOSFET

The ON Semiconductor NVJD5121NT1G is a high-performance N-Channel Power MOSFET designed for diverse applications, emphasizing energy efficiency and reliability. This power MOSFET is a crucial component for designers looking to optimize their power management solutions in various electronic devices.

Key Features:

  • Low R<sub>DS(on): The device offers a low on-resistance, which minimizes conduction losses and improves overall efficiency. This feature is particularly beneficial in applications where power conservation is critical.
  • High Current Capacity: With the ability to handle a continuous drain current, this MOSFET can support high-power applications without compromising performance.
  • High Voltage Tolerance: The NVJD5121NT1G is designed to withstand substantial voltage, making it suitable for a wide range of industrial and consumer applications.
  • Fast Switching Speed: The device's rapid switching capability ensures efficient operation, which is essential for reducing switching losses in power conversion systems.
  • Thermal Stability: Excellent thermal characteristics allow the MOSFET to operate reliably over a broad temperature range, ensuring consistent performance even under thermal stress.

Applications:

The versatility of the NVJD5121NT1G makes it an ideal choice for a variety of applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Automotive Systems
  • LED Lighting
  • Switch Mode Power Supplies (SMPS)

Package and Environmental Compliance:

The NVJD5121NT1G comes in a compact and robust surface-mount package that is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. The device's packaging is designed for optimal thermal performance and space-saving on PCBs.

In conclusion, the ON Semiconductor NVJD5121NT1G N-Channel Power MOSFET is a high-efficiency, robust solution for modern electronic designs requiring reliable and energy-efficient power management. Its combination of low on-resistance, high current handling, and fast switching speeds make it a versatile component for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
Lowest to $0.6913
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1750 $50.7500
700+ $0.1436 $100.5200
1,080+ $0.1391 $150.2280
1,490+ $0.1346 $200.5540
1,925+ $0.1301 $250.4425
2,575+ $0.1167 $300.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess