EN
  • EN
  • DE

BUK9K13-60RAX

Part No BUK9K13-60RAX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description BUK9K13-60RA/SOT1205/LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 40A (Ta)
Rds On (Max) @ Id, Vgs 11.2mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 22.4nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds 2953pF @ 25V
Power - Max 64W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK9K13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1378028-BUK9K13-60RAX
Ultra Librarian 3D Model Ultra Librarian BUK9K13-60RAX CAD Model

Description

The BUK9K13-60RAX is a dual N-channel MOSFET array from Nexperia USA Inc.

  • Features: AEC-Q101, High Temperature
  • Package / Case: SOT-1205 (8-LFPAK56)
  • Mounting Type: Surface Mount
  • Vdss (Drain-to-Source Voltage): 60V
  • Id (Continuous Drain Current): 40A
  • Rds On (On-Resistance): 11.2 mOhm @ 10A, 10V
  • Gate Type: Logic Level
  • Qg (Gate Charge): 22.4 nC @ 5V
  • Ciss (Input Capacitance): 2953 pF @ 25V
  • REACH Compliance: Yes
  • ECCN: EAR99

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
ON Semiconductor
3.5A, 60V, 0.105 Ohm, Dual N-Channel, Logic Level UltraFET Power MOSFET | MOSFET 2N-CH 60V 8-SOIC
Lowest to $0.3163
ON Semiconductor
Lowest to $5.4135
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
ON Semiconductor
Need more? Email Us
ON Semiconductor
Dual N-Channel, Notebook Power Supply MOSFET | MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC
Lowest to $0.9192
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2813 $59.0634
38+ $3.0697 $116.6486
59+ $2.9637 $174.8583
84+ $2.7521 $231.1764
110+ $2.6463 $291.0930
137+ $2.5405 $348.0485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,123 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess