EN
  • EN
  • DE

CSD18510KCS

Part No CSD18510KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 200A TO220-3  /  N-Channel 40 V 200A (Ta) 250W (Ta) Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series NexFET™
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 200A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.7mOhm @ 100A, 10V
Vgs(th) (Max) @ Id 2.3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 75 nC @ 4.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 11400 pF @ 20 V
Power Dissipation (Max) 250W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220-3
Package / Case TO-220-3
Base Product Number CSD18510
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 296-47695,CSD18510KCS-ND
Standard Package 50
Win Source Part Number 964345-CSD18510KCS
Ultra Librarian 3D Model Ultra Librarian CSD18510KCS CAD Model

Description

The CSD18510KCS is a state-of-the-art N-channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high performance with low on-resistance and a robust thermal profile. This power MOSFET is an ideal choice for applications requiring efficient power management and high power density, such as personal computers, servers, telecom equipment, and industrial applications.

Key Features

  • Low On-Resistance: The CSD18510KCS boasts an ultra-low on-resistance (R<sub>DS(on)) of only 2.4 mΩ at V<sub>GS = 10 V, offering superior conduction efficiency that translates to reduced energy loss and improved system performance.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current loads, making it suitable for heavy-duty operations.
  • Low Thermal Resistance: The device features a low junction-to-case thermal resistance that ensures efficient heat dissipation, contributing to a longer lifespan and reliable operation under various temperature conditions.
  • Fast Switching Speed: Fast switching capabilities are critical for reducing switching losses, and the CSD18510KCS excels in this area, enabling more efficient power conversion in high-frequency applications.

Applications

  • Synchronous Buck Converters
  • DC/DC Converters
  • Point of Load (POL) Modules
  • Server and Telecom Power Supplies

Quality and Reliability

The CSD18510KCS is built to meet the rigorous quality standards of Texas Instruments. With its enhanced power handling capabilities and excellent thermal characteristics, this MOSFET ensures reliable performance even in demanding environments. Whether you're designing power supplies or optimizing power efficiency in complex systems, the CSD18510KCS is an excellent choice for your power management needs.

For more detailed specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team. The CSD18510KCS from Texas Instruments represents the pinnacle of power MOSFET technology, offering designers a robust and efficient solution for their high-power applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7312 $51.8928
45+ $2.2410 $100.8450
70+ $2.1710 $151.9700
96+ $2.1009 $201.6864
124+ $2.0309 $251.8316
165+ $1.8208 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess