EN
  • EN
  • DE

CE910DUA821T016

Part No CE910DUA821T016
Manufacturer Telit
Catalog Custom Parts (B - D)
Description CE910-DUAL Fw 18.12.001 Sprint
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1117263-CE910DUA821T016
Categories Custom Parts
Manufacturer Telit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CE910DUA821T016 CAD Model

Description

The Telit CE910DUA821T016 is a cellular module designed for IoT (Internet of Things) and M2M (Machine-to-Machine) applications. It provides cellular connectivity to devices, allowing them to communicate wirelessly over mobile networks. This module supports various cellular technologies, including 2G and 3G, ensuring reliable and widespread coverage.

Applications

  • Asset tracking: Monitor the location and status of valuable assets.
  • Smart metering: Enable remote reading and management of utility meters.
  • Telematics: Collect and transmit data from vehicles for fleet management and usage-based insurance.
  • Remote monitoring: Monitor environmental conditions, industrial equipment, and healthcare devices.
  • Security systems: Provide wireless communication for alarm systems and surveillance devices.

Features

  • Cellular connectivity: Supports 2G and 3G cellular networks.
  • GNSS support: Integrated GPS/GLONASS receiver for accurate location tracking.
  • Compact size: Small form factor for easy integration into devices.
  • Low power consumption: Designed for battery-powered applications.
  • Wide operating temperature range: Suitable for use in harsh environments.

Benefits

  • Reliable connectivity: Ensures consistent communication over cellular networks.
  • Accurate location tracking: Enables precise positioning of devices.
  • Easy integration: Simplifies the development and deployment of IoT solutions.
  • Long battery life: Extends the operational time of battery-powered devices.
  • Robust performance: Operates reliably in a wide range of environmental conditions.

Additional Details

The CE910DUA821T016 module typically includes interfaces such as UART, USB, and GPIO, allowing for flexible integration with various microcontrollers and sensors. It supports over-the-air (OTA) firmware updates, enabling remote maintenance and feature enhancements. The module is designed to comply with relevant industry standards and certifications, ensuring regulatory compliance. The specific cellular bands supported and the data rates achievable depend on the network configuration and operator capabilities. The power consumption characteristics of the module vary depending on the operating mode (e.g., idle, active data transfer).

You May Also Be Interested in

EPCOS (TDK)
Lowest to $5.8755
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.0741
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
CT Micro International Corporation
Lowest to $0.1003
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess