Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Hammond Manufacturing
Series CS
Package Bulk
Container Type Box
Dimension 8.000" L x 6.000" W (203.20mm x 152.40mm)
Height 3.000" (76.20mm)
Area (L x W) 48.0in² (310cm²)
Design Cover Included
Material Metal, Steel
Color Gray
Ratings IP20, NEMA 1
Weight 3.1 lbs (1.4 kg)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7310.29.0065
Other Names HM5319,CS863-ND
Standard Package 1
Win Source Part Number 1019392-CS863
Ultra Librarian 3D Model Ultra Librarian CS863 CAD Model

Description

The Hammond Manufacturing CS863 is a gray metal steel box enclosure with a cover included.

  • Series: CS
  • Dimension: 8.000" L x 6.000" W (203.20mm x 152.40mm)
  • Height: 3.000" (76.20mm)
  • Container Type: Box
  • Flammability Rating: N/A
  • Weight: 3.1 lbs (1.4 kg)
  • Area: 48.0in² (310cm²)
  • IP Rating: IP20
  • NEMA Rating: NEMA 1
  • Packaging: Bulk
  • Standard Package: 1 unit

You May Also Be Interested in

Hammond Manufacturing
Box Fiberglass/Polyester Gray Hinged Door, Lid 25.590" L x 21.590" W (649.99mm x 548.39mm) X 12.000" (304.80mm)
Need more? Email Us
ECAD model for PJ242010RL
Hammond Manufacturing
Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937" L x 1.969" W (100.00mm x 50.00mm) X 0.984" (25.00mm)
Need more? Email Us
ECAD model for MB105025
Bud Industries
BOX ALUM NAT 6.250"L X 6.250"W / Box Metal, Aluminum Natural Cover Included 6.250" L x 6.250" W (158.75mm x 158.75mm) X 4.000" (101.60mm)
Need more? Email Us
ECAD model for AN-1310-A
Panduit Corp
X
Need more? Email Us
ECAD model for Z22N000416
Flambeau Inc.
BOX YELLOW 12 3/4" X 8 1/2" X 2
Lowest to $73.7696
ECAD model for M806
Hammond Manufacturing
BOX ALUM NAT 4.724"L X 4.055"W / Box Metal, Aluminum Natural End Panel(s) 4.724" L x 4.055" W (120.00mm x 103.00mm) X 2.087" (53.00mm)
Need more? Email Us
ECAD model for 1455N1201
Hammond Manufacturing
BOX ABS GRAY 6.890"L X 4.921"W / Box Plastic, ABS Gray Cover Included 6.890" L x 4.921" W (175.01mm x 124.99mm) X 3.937" (100.00mm)
Need more? Email Us
ECAD model for RL6585-F
Bud Industries
BOX ALUM NAT 4.688"L X 3.688"W / Box Metal, Aluminum Natural Cover Included 4.688" L x 3.688" W (119.08mm x 93.68mm) X 2.218" (56.34mm)
Need more? Email Us
ECAD model for CU-234
Hammond Manufacturing
BOX ALUM BLACK 6.299"L X 6.496"W / Box Metal, Aluminum; Plastic Black End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.203" (30.56mm)
Need more? Email Us
ECAD model for 1455R1602BK

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention