EN
  • EN
  • DE

MAX4892ETX+

Part No MAX4892ETX+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH OCTAL 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Networking
Switch Circuit SPDT
Number of Channels 8
On-State Resistance (Maximum) 5.5 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 650MHz
Features Differential Compatibility, LAN, 1000 Base-T
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 704297-MAX4892ETX+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4892
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4892ETX+ CAD Model

Description

The MAX4892ETX+ is a state-of-the-art Ethernet switch designed by Maxim Integrated, a leader in the development of integrated circuits. This switch is particularly tailored for high-speed signal switching applications, making it an ideal component for networking equipment in data centers, enterprise systems, and telecommunication infrastructure.

Key Features

  • High-Performance Switching: The MAX4892ETX+ offers exceptional signal integrity, which is vital for maintaining the quality of high-speed data transmission.
  • Low Power Consumption: Designed with energy efficiency in mind, this switch consumes minimal power, contributing to the overall reduction of system power requirements.
  • Flexible Interface: It supports various Ethernet standards, ensuring compatibility with a wide range of devices and systems.
  • Compact Design: Housed in a thin QFN package, the MAX4892ETX+ saves valuable board space, which is crucial in densely packed system designs.

Technical Specifications

  • Package Type: 36-TQFN-EP
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 3.0V to 3.6V
  • ESD Protection: ±15kV Human Body Model

The MAX4892ETX+ offers an optimal solution for designers looking to enhance their networking hardware with a reliable and efficient Ethernet switch. Its robust design and compatibility with industry standards make it a versatile choice for various applications, from server farms to high-end computing devices.

Applications

  • Network Switches and Routers
  • Data Center Infrastructure
  • Storage Systems
  • Server Interface Cards

Maxim Integrated's commitment to quality ensures that the MAX4892ETX+ meets the highest standards for performance and reliability, offering a dependable solution for any application that requires efficient and high-speed Ethernet switching.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess