EN
  • EN
  • DE

CSD17570Q5BT

Part No CSD17570Q5BT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A 8VSON  /  N-Channel 30 V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 0.69mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 1.9V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 121 nC @ 4.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 13600 pF @ 15 V
Power Dissipation (Max) 3.2W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-VSON-CLIP (5x6)
Package / Case 8-PowerTDFN
Base Product Number CSD17570Q5
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Names CSD17570Q5BT-ND,296-48902-6,296-48902-2,296-48902-1
Standard Package 250
Win Source Part Number 1000146-CSD17570Q5BT
Ultra Librarian 3D Model Ultra Librarian CSD17570Q5BT CAD Model

Description

Product Overview: Texas Instruments CSD17570Q5BT

The Texas Instruments CSD17570Q5BT is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high performance in a compact footprint. This advanced technology MOSFET is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges across a wide range of applications.

Key Features

  • Ultra-Low On-Resistance: The CSD17570Q5BT boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 2.9 mΩ at V<sub>GS = 10V, which translates into reduced conduction losses and improved overall efficiency in power conversion systems.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current applications with ease, making it suitable for a variety of demanding environments.
  • Thermal Management: The device comes in a SON 5x6mm plastic package which is designed for optimal thermal performance, ensuring reliability even under high power operation.
  • Robust Gate Protection: The CSD17570Q5BT features integrated gate-to-source resistors which protect the gate circuit, enhancing the device's robustness and longevity.

Applications

The versatility of the CSD17570Q5BT allows it to be used in a broad spectrum of applications, including:

  • DC/DC conversion systems
  • Motor drives
  • Power supply units
  • Telecom and server power supplies
  • Load switches
  • Hot-swap applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the CSD17570Q5BT is no exception. It is designed to meet the rigorous standards required by industrial, automotive, and consumer electronics sectors. The device's performance is characterized over a temperature range of -55°C to 150°C, ensuring operation in extreme conditions.

Environmental Compliance

The CSD17570Q5BT is RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental responsibility and the global movement towards greener electronics.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9415 $58.2450
65+ $1.5930 $103.5450
100+ $1.5432 $154.3200
135+ $1.4935 $201.6225
175+ $1.4437 $252.6475
235+ $1.2943 $304.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess