EN
  • EN
  • DE

1045398102

Part No 1045398102
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description IllumiMate 1.25mm Wire-to-Board Receptacle Terminal, Pre-plated, Tin (Sn)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, PCB, Receptacle, Signal
Contact Material Bronze
Contact Plating Tin
Country of Origin KR
Current Rating 1 A
ELV Compliant
Gender Female
Halogen Free Low Halogen
Length 3 mm
Material Bronze
Mount Cable
Orientation Straight
Plating Tin
Plating Thickness 1.8 m
REACH SVHC No SVHC
RoHS Compliant
Shielding Unshielded
Termination Crimp
Voltage Rating 250 V
Weight 18.99418 mg
Wire/Cable Gauge 26 AWG
Wire Gauge (Max) 32 AWG
Wire Gauge (Min) 28 AWG
Win Source Part Number 1115331-1045398102
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1045398102 CAD Model

Description

The Molex, LLC Connector is a PCB receptacle signal connector.

  • Connector Type: PCB Receptacle Signal Connector
  • Termination: Crimp
  • Material: Bronze
  • Voltage Rating: 250V
  • Current Rating: 1A
  • Gender: Female
  • Length: 3mm
  • Shielding: Unshielded
  • Orientation: Straight
  • Contact Plating: Tin
  • Weight: 18.99418mg
  • Plating Thickness: 1.8m
  • Mounting: Cable Mounting
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Wire/Cable Gauge: 26 AWG
  • Wire Gauge (Max): 32 AWG
  • Wire Gauge (Min): 28 AWG
  • Halogen-Free: Yes
  • Series: Super Sabre 172672

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess