EN
  • EN
  • DE

CLVCH16T245MDGVREP

Part No CLVCH16T245MDGVREP
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 48TVSOP / Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVCH
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number CLVCH16T
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-23949-2-NDR,296-23949-1,-V62/09605-01YE,-V62/09605-01YE-NDR,296-23949-2,296-23949-1-NDR,296-23949-6,296-23949-6-NDR,-296-23949-1-NDR,-CLVCH16T245MDGVREP-NDR,-296-23949-1-ND
Standard Package 2,000
Win Source Part Number 983981-CLVCH16T245MDGVREP
Ultra Librarian 3D Model Ultra Librarian CLVCH16T245MDGVREP CAD Model

Description

The CLVCH16T245MDGVREP from Texas Instruments is a robust and versatile 16-bit dual-supply bus transceiver designed with a standard footprint for industrial and commercial applications. This high-speed transceiver is part of TI's reputable bus-oriented transceivers, which facilitate bidirectional communication between two buses of different voltage levels.

Key Features

  • Voltage Level Translation: The device is capable of translating signals between two different voltage domains, supporting VCCA operation at 1.65V to 3.6V and VCCB operation at 2.3V to 5.5V.
  • High-Speed Data Transfer: With its capability to transfer data at speeds up to 245 Mbps, it is well-suited for high-performance applications that require quick data exchange.
  • Low Power Consumption: Designed for energy efficiency, the CLVCH16T245MDGVREP ensures minimal power dissipation, making it an ideal choice for power-sensitive designs.
  • Robust ESD Protection: It comes equipped with robust electrostatic discharge (ESD) protection, ensuring the transceiver's resilience against static electricity and enhancing its durability for long-term use.
  • I/O Flexibility: The device features configurable voltage translation, which allows for maximum flexibility in connecting peripherals or interfacing with microcontrollers operating at different voltage levels.

Applications

The CLVCH16T245MDGVREP is suitable for a wide range of applications, including:

  • Telecommunications
  • Data communication systems
  • Enterprise servers and storage systems
  • Industrial control and automation
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the CLVCH16T245MDGVREP is manufactured to the highest standards of quality and reliability. It is also part of TI's Enhanced Product (EP) portfolio, designed to meet the stringent requirements of mission-critical applications, ensuring performance and durability even under extreme conditions.

Package and Availability

The transceiver comes in a compact and reliable VQFN (RGP) 48-pin package and is available for ordering through Texas Instruments' official distributors and online store. For more information on pricing and availability, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8403 $55.3612
9+ $11.3562 $102.2058
14+ $11.0013 $154.0182
19+ $10.6464 $202.2816
25+ $10.2916 $257.2900
33+ $9.2269 $304.4877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess