EN
  • EN
  • DE

CDCU877ARHAR

Part No CDCU877ARHAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC PLL CLOCK DRIVER 1.8V 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Main Purpose Memory, DDR2
Input SSTL-18
Output SSTL-18
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 400MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 127451-CDCU877ARHAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCU877ARHAR CAD Model

Description

The CDCU877ARHAR clock buffer incorporates advanced clock management features, providing precise control over clock signals across multiple domains.

Features and Benefits

  • Enhanced synchronization: Optimizes clock alignment in DSP systems.
  • Ultra-low power consumption: Ideal for battery-powered applications.
  • Compact packaging: Reduces space on crowded PCBs.

Applications

  • Embedded systems
  • Medical devices
  • Automotive electronics
  • Industrial automation

This component is engineered to deliver reliable performance under various environmental conditions.

You May Also Be Interested in

Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9594 $55.6752
18+ $5.7102 $102.7836
28+ $5.5318 $154.8904
38+ $5.3534 $203.4292
49+ $5.1749 $253.5701
65+ $4.6396 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess