EN
  • EN
  • DE

AD9575ARUZLVD

Part No AD9575ARUZLVD
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC PLL CLOCK GEN 25MHZ 16TSSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Network Clock Generator IC 312.5MHz 1 Output 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Analog Devices Inc.
Package Tube
PLL Yes
Main Purpose PCI Express (PCIe)
Input Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 312.5MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD9575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD9575ARUZLVD,-2735-AD9575ARUZLVD,ANAANAAD9575ARUZLVD
Standard Package 96
Win Source Part Number 1023732-AD9575ARUZLVD
Ultra Librarian 3D Model Ultra Librarian AD9575ARUZLVD CAD Model

Description

The AD9575ARUZLVD is a high-performance clock generator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision clock generator is engineered to provide a reliable and versatile clocking solution for a wide range of applications, including communication infrastructure, data converters, and high-speed digital signal processing systems.

Key Features and Benefits

  • High Precision: The AD9575ARUZLVD offers exceptional frequency accuracy and stability, ensuring that your system operates at peak efficiency with minimal clock-induced errors.
  • Multiple Outputs: With multiple output channels, this clock generator can drive several devices simultaneously, simplifying design and reducing component count.
  • Low Jitter: The device boasts low phase noise and jitter, which is crucial for applications that require high-speed data transfer and signal integrity.
  • Programmable: The output frequencies are programmable via a serial interface, allowing for easy customization to meet specific system requirements.
  • Supply Voltage: The AD9575ARUZLVD operates over a supply voltage range that is compatible with many industry-standard voltages, providing flexibility in system design.
  • Temperature Range: Designed to perform across a wide temperature range, this clock generator is suitable for use in environments with varying thermal conditions.
  • Packaging: It comes in a compact package, making it ideal for space-constrained applications.

Applications

The versatility of the AD9575ARUZLVD makes it an excellent choice for a variety of applications, such as:

  • Wireless and Wired Communication Systems
  • Networking Equipment
  • Test and Measurement Instruments
  • High-Performance Computing
  • Industrial and Medical Electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9575ARUZLVD is no exception. It is designed to meet the stringent requirements of industrial and commercial markets, ensuring long-term performance and dependability.

For more detailed specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5244 $50.0976
10+ $10.2765 $102.7650
16+ $9.9553 $159.2848
21+ $9.6342 $202.3182
27+ $9.3131 $251.4537
36+ $8.3496 $300.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess