The ICS9DB108BGLFT is a high-performance differential buffer from IDT (Integrated Device Technology), now Renesas. It's designed for clock distribution in demanding applications, ensuring signal integrity and minimizing skew. As part of the IDT's 9DB series, this buffer is commonly used in servers, workstations, and high-speed data communication systems.
Applications
- Servers
- Workstations
- Data Centers
- High-speed Data Communication
- Networking Equipment
Features
- Differential clock buffer.
- Fanout buffer with 8 outputs.
- Low additive jitter.
- Operating voltage of 3.3V.
- Output Enable (OE) control.
- RoHS Compliant.
- Package: 48-TSSOP
Benefits
- Minimizes clock skew for improved system performance.
- Reduces jitter, enhancing signal integrity.
- Supports high-frequency clock distribution.
- Simplifies clock tree design.
- Offers a compact and cost-effective solution.
- Meets environmental standards.
Additional Details
The ICS9DB108BGLFT is a key component in systems requiring precise clock distribution. It functions as a fanout buffer, replicating a clock signal to multiple destinations while maintaining signal integrity. Its low additive jitter characteristic is crucial for minimizing timing errors in high-speed digital circuits. The 3.3V operating voltage makes it compatible with a wide range of logic families.
The device’s Output Enable (OE) control allows for selectively enabling or disabling the clock outputs, which can be useful for power management or system testing. The 48-TSSOP package provides a compact footprint for space-constrained applications. Furthermore, its compliance with RoHS standards ensures that it meets environmental regulations.
This buffer is essential in applications where precise timing and minimal skew are critical, contributing to overall system stability and performance. The ICS9DB108BGLFT's design optimizes signal integrity across various components, reducing the likelihood of timing-related issues and increasing the reliability of the end product.