Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Series *
Package Bulk
Product Status Active
Standard Package 360 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 823649-FW82801FAC
Ultra Librarian 3D Model Ultra Librarian FW82801FAC CAD Model

Description

The Intel 823649-FW82801FAC is a memory controller integrated circuit designed for embedded applications.

  • Memory Management: Efficient
  • Package: Bulk, 360 pieces
  • ECCN Classification: EAR99
  • MSL Level: 3
  • REACH Regulations: Unaffected
  • Product Status: Active

You May Also Be Interested in

Maxim Integrated
IC CONTROLLER NV BW/RST 20-TSSOP
Need more? Email Us
ECAD model for DS1312E
Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
Need more? Email Us
ECAD model for BQ2204ASN
Intel
DRAM CONTROLLER, 2MX8
Need more? Email Us
ECAD model for A82078
Maxim Integrated
IC CONTROLLER NV BW/RST 16-SOIC
Lowest to $31.7465
ECAD model for DS1312S+T&R
Maxim Integrated
IC CTRL NV W/BATT MON 5V 20TSSOP
Need more? Email Us
ECAD model for DS1321E+T&R
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $17.6422
ECAD model for 4RCD0232KC1ATG
Maxim Integrated
IC SMARTWATCH/RAM 5V 4M 32DIP
Need more? Email Us
ECAD model for DS1216H
Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16SOIC
Lowest to $14.6397
ECAD model for DS1321S
Maxim Integrated
IC CONTROLLER CHIP NV IND 8-DIP
Need more? Email Us
ECAD model for DS1210N+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention