EN
  • EN
  • DE

RACT12-500

Part No RACT12-500
Manufacturer Recom Power
Catalog PMIC - LED Drivers
Description LED SUPPLY CC AC/DC 12W 12-24V / 500mA 12 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr Recom Power
Series RACT12 (12W)
Package Box
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 198VAC
Voltage - Input (Max) 264VAC
Voltage - Output 12 ~ 24V
Current - Output (Max) 500mA
Power (Watts) 12 W
Voltage - Isolation 3.75 kV
Dimming Triac
Features OCP, OTP, OVP, SCP
Ratings IP20
Temperature Range - Operating -20°C ~ 50°C
Efficiency 81%
Termination Style Screw Terminal
Dimension 4.29" L x 1.57" W x 0.87" H (109.0mm x 40.0mm x 22.0mm)
Approval Agency CE
Mounting Type Chassis Mount
Weight 0.154 lb (69.85 g)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 20001091,945-3059
Standard Package 10
Win Source Part Number 999269-RACT12-500
Ultra Librarian 3D Model Ultra Librarian RACT12-500 CAD Model

Description

The RACT12-500 LED driver is a 12 W constant current type driver with a voltage output of 12 ~ 24V.

  • Driver Type: Constant Current
  • Voltage Output: 12 ~ 24V
  • Termination: Screw Terminal
  • Protection: OCP, OTP, OVP, SCP
  • Series: RACT12 (12W)
  • Category: Power Supplies - External/Internal (Off-Board) > LED Drivers
  • IP Rating: IP20
  • Packaging: Box
  • Standard Package Quantity: 10 pieces
  • Voltage Isolation: 3.75 kV
  • Number of Outputs: 1
  • Maximum Current Output: 500mA
  • Voltage Input: 198VAC to 264VAC
  • Dimming: Triac
  • Efficiency: 81%
  • Mounting: Chassis Mount
  • Operating Temperature: -20°C to 50°C
  • Dimension: 4.29" L x 1.57" W x 0.87" H (109.0mm x 40.0mm x 22.0mm)
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS: 8504.40.9580
  • Other Names: 20001091, 945-3059
  • Approvals: CE

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess