EN
  • EN
  • DE

CDCLVD1212RHAT

Part No CDCLVD1212RHAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer 12-OUT 2-IN 1:12 40-Pin VQFN EP T/R / IC CLK BUFFER 2:12 800MHZ 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input LVCMOS, LVDS, LVPECL
Output LVDS
Maximum Input Frequency 800MHz
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1028746-CDCLVD1212RHAT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CDCLVD1212
Introduction Date February 01, 2010
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CDCLVD1212RHAT CAD Model

Description

The CDCLVD1212RHAT is a high-performance, low-skew, low-jitter clock buffer from Texas Instruments designed to distribute high-speed signals with precision timing accuracy. This device is specifically engineered to meet the stringent requirements of applications such as high-speed communication, networking, data centers, and industrial systems where reliable clock distribution is critical for system performance.

Key Features

  • Low Skew: The CDCLVD1212RHAT offers incredibly low output-to-output skew, which ensures synchronous clock distribution across multiple destinations within a system.
  • High Performance: With its capability to handle high-frequency clock signals, this buffer maintains signal integrity and reduces timing errors in high-speed operations.
  • Multiple Outputs: The device features 12 low-voltage differential signaling (LVDS) outputs, providing ample connectivity for complex systems requiring multiple clock signals.
  • Flexible Input Interface: It supports a wide range of input types, including LVDS, Low Voltage Positive Emitter Coupled Logic (LVPECL), and CML, offering versatility in interfacing with different clock sources.
  • Low Jitter: The CDCLVD1212RHAT is designed to minimize jitter, which is crucial for maintaining the integrity of high-speed data transmission and ensuring reliable system performance.
  • Wide Operating Temperature Range: With an operational temperature range of -40°C to +85°C, the clock buffer can reliably function in various environmental conditions.
  • Robust Packaging: Housed in a 32-pin QFN package, the device is compact and suitable for space-constrained applications.

Applications

The CDCLVD1212RHAT is ideal for use in a variety of applications, including:

  • High-speed data communications and telecommunication equipment
  • Server and storage platforms
  • Networking infrastructure such as routers and switches
  • Industrial control systems
  • Test and measurement equipment

With its high-quality performance and flexibility, the CDCLVD1212RHAT from Texas Instruments is a reliable choice for system designers looking to optimize their clock distribution networks for speed and accuracy.

You May Also Be Interested in

Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3813 $50.2878
15+ $6.8769 $103.1535
23+ $6.6620 $153.2260
32+ $6.4471 $206.3072
41+ $6.2322 $255.5202
54+ $5.5875 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess