Products specifications Report Issue?

Package Tube
Product Status Active
Type Clock Buffer
Number of Circuits 1
Differential - Input Yes/Yes
Input HCSL
Output HCSL
Frequency - Max 250 MHz
Voltage - Supply 1.62V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Ultra Librarian 3D Model Ultra Librarian SY75604BTWL CAD Model

You May Also Be Interested in

NXP / Nexperia
2.5/3.3V DIFFERENTIAL LVPECL 2x2 CLOCK SWITCH AND FANOUT BUFFER | IC CLK BUFFER 2:3 3GHZ 32LQFP
Need more? Email Us
ECAD model for MC100ES6254AC
ON Semiconductor
3.3V / 5V ECL 1:2 Differential Fanout Buffer
Lowest to $6.8045
ECAD model for MC100EP11DTR2
Micrel
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION
Need more? Email Us
ECAD model for SY58011UMITR
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16CSMT
Need more? Email Us
ECAD model for HMC724LC3TR
Maxim Integrated
LVTTL/TTL-to-Differential LVPECL/PECL Translators
Lowest to $5.2559
ECAD model for MAX9370ESA
Integrated Circuit Systems
LOW SKEW, 1-TO-2 DIFFERENTIAL-TO-LVHSTL FANOUT BUFFER
Lowest to $12.2622
ECAD model for ICS85211BMI-03LNT
Analog Devices Inc.
IC CLK BUFFER 2:10 1.1GHZ 32LQFP
Need more? Email Us
ECAD model for ADN4670BSTZ-REEL7
Texas Instruments
Dual Clock Divider Buffer
Lowest to $26.9703
ECAD model for LMK01801BISQE

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention